EN
  • EN
  • DE

MAX1426EAI+T

Part No MAX1426EAI+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701342-MAX1426EAI+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1426EAI+T CAD Model

Description

Maxim Integrated's MAX1426EAI+T - High-Speed, Low-Power, 12-Bit Analog-to-Digital Converter

Maxim Integrated's MAX1426EAI+T analog-to-digital converter (ADC) is a cutting-edge component designed for applications that demand high-speed data conversion without sacrificing power efficiency. This 12-bit ADC operates at a conversion rate of 65Msps (mega-samples per second), providing the precision and speed required for advanced digital signal processing in communications, imaging systems, and medical equipment.

The MAX1426EAI+T features an internal sample-and-hold circuit, which ensures accurate sampling of the input signal at high frequencies, thus preserving the integrity of the converted data. The device operates on a single 3.0V to 3.6V power supply, which contributes to its low power consumption, making it an ideal choice for portable and battery-powered devices where energy efficiency is paramount.

This ADC also boasts excellent dynamic performance with a Signal-to-Noise Ratio (SNR) of 70.5dB and a Spurious-Free Dynamic Range (SFDR) of 85dB, ensuring clear and reliable signal conversion in noisy environments. It comes in a compact 28-pin SSOP package, which allows for a space-saving design in densely packed electronic systems.

The MAX1426EAI+T features a fully differential analog input structure, which enhances its immunity to common-mode noise and provides a more robust signal conversion in electrically harsh environments. Additionally, it includes a digital error correction scheme that compensates for any sample-to-sample timing errors, further ensuring the accuracy of the conversion process.

Compatible with a variety of digital interfaces, the MAX1426EAI+T includes a parallel LVDS (Low-Voltage Differential Signaling) output, which allows for high-speed data transfer with reduced electromagnetic interference (EMI). This makes the ADC a versatile component that can be easily integrated into a wide range of electronic systems.

In summary, the MAX1426EAI+T from Maxim Integrated is a high-performance ADC that offers a perfect blend of speed, precision, and low power consumption, suitable for demanding applications that require fast and accurate analog-to-digital conversion.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess