EN
  • EN
  • DE

MAX141BEPA

Part No MAX141BEPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701332-MAX141BEPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX141BEPA CAD Model

Description

MAX141BEPA Overview

The MAX141BEPA from Maxim Integrated is a highly reliable, precision voltage comparator designed to deliver quick and accurate voltage level detection. This integrated circuit is a part of Maxim's family of analog components, renowned for their superior performance and quality. It is specifically tailored for applications requiring fast response times and low power consumption.

The device is housed in an 8-pin DIP (Dual In-line Package) making it suitable for prototyping as well as for production-level projects. The MAX141BEPA operates over a wide single or dual supply voltage range, which makes it flexible for various design requirements. It also features a typical response time of less than 7 microseconds, ensuring swift operation for critical tasks.

Key Features

  • Fast Response Time: With a typical response time of less than 7µs, this comparator is ideal for systems that require quick decision-making capabilities.
  • Low Power Consumption: The MAX141BEPA is designed for energy efficiency, making it suitable for battery-powered devices and applications with stringent power budgets.
  • Wide Voltage Range: It can operate on a variety of supply voltages, accommodating both single and dual power supply configurations for increased design flexibility.
  • Robust Package: The 8-pin DIP package ensures easy integration into a wide range of circuit boards and is suitable for both through-hole and surface mount technology (SMT).

Applications

The MAX141BEPA is versatile and can be used in numerous applications, including but not limited to:

  • Threshold detectors/sensors
  • Zero-crossing detectors
  • Window comparators
  • High-speed sampling circuits
  • Battery-powered devices
  • Industrial control systems

In summary, the MAX141BEPA by Maxim Integrated is an excellent choice for designers looking for a reliable, fast, and power-efficient voltage comparator. Its versatility and ease of use make it an invaluable component in a wide array of electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess