EN
  • EN
  • DE

MAX1416EWE+T

Part No MAX1416EWE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT DELTA SIGMA 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 16
Sampling Rate 500
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features PGA
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 701330-MAX1416EWE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1416
Introduction Date January 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1416EWE+T CAD Model

Description

MAX1416EWE+T - Precision Analog-to-Digital Converter

The MAX1416EWE+T from Maxim Integrated is a high-accuracy, low-power, 16-bit analog-to-digital converter (ADC) offering excellent performance for a wide array of applications. Designed with precision in mind, this ADC features a pseudo-differential input structure, making it an ideal choice for sensor interfacing, industrial control systems, and medical equipment where accurate signal conversion is critical.

With its integrated programmable gain amplifier (PGA), the MAX1416EWE+T provides users with the flexibility to amplify low-level signals without the need for external components, thereby simplifying circuit design and reducing overall system cost. The PGA also enhances the dynamic range, allowing the ADC to capture both small and large signal amplitudes with high fidelity.

This device boasts an impressive sampling rate of up to 2ksps (kilo-samples per second), ensuring that even rapidly changing signals are accurately digitized for real-time monitoring or data logging purposes. Moreover, the MAX1416EWE+T features a 4-wire SPI-compatible serial interface, enabling seamless integration with microcontrollers and digital systems.

The MAX1416EWE+T operates within a supply voltage range of 2.7V to 3.6V, catering to low-voltage applications and contributing to energy-efficient system designs. It also includes a built-in reference and reference buffer, which simplifies the design process by eliminating the need for external reference components.

For enhanced reliability, the MAX1416EWE+T incorporates overvoltage protection for the analog inputs, safeguarding the device against unintended voltage spikes that could potentially cause damage. The device is available in a compact 16-pin TSSOP package, making it suitable for space-constrained applications.

Whether it's for precision measurement, data acquisition, or process control, the MAX1416EWE+T from Maxim Integrated offers a robust and precise solution for converting analog signals into digital data with the utmost accuracy.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.0152 $82.0304
4+ $33.6532 $134.6128
6+ $32.6022 $195.6132
8+ $31.5500 $252.4000
10+ $30.4989 $304.9890
13+ $27.3435 $355.4655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess