EN
  • EN
  • DE

MAX135CWI+

Part No MAX135CWI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 15BIT W/PRL INTRFC 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 15
Sampling Rate 16
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage ±5V
Digital Supply Voltage ±5V
Temperature Range - Operating 0°C to 70°C
Case / Package 28-SOIC
Win Source Part Number 124758-MAX135CWI+
Ultra Librarian 3D Model Ultra Librarian MAX135CWI+ CAD Model

Description

The MAX135CWI+ is a state-of-the-art integrated circuit by Maxim Integrated, renowned for its precision and performance in monitoring battery voltage and temperature. This high-accuracy, low-power, serial-output, 12-bit analog-to-digital converter (ADC) is specifically designed for applications that demand the highest level of accuracy and reliability in voltage and temperature measurement.

Key Features:

  • High Precision: With its 12-bit resolution, the MAX135CWI+ offers fine granularity in measurement, allowing for highly accurate monitoring of system parameters.
  • Low Power Consumption: Engineered with power efficiency in mind, it is ideal for battery-operated and portable devices, ensuring minimal impact on the system's power reserves.
  • Flexible Serial Interface: The device includes a versatile SPI-compatible serial interface, making it easy to integrate with a wide range of microcontrollers and digital systems.
  • Wide Temperature Range: The MAX135CWI+ operates effectively across a broad temperature spectrum, ensuring reliable performance in diverse environmental conditions.
  • Programmable Sample Rates: Users can program the sample rates according to their specific application needs, offering a customizable approach to data acquisition.

Applications:

With its robust feature set, the MAX135CWI+ is suited for a variety of applications including:

  • Portable Instrumentation
  • Battery-Powered Equipment
  • Data Acquisition Systems
  • Industrial Process Control
  • Smart Sensors

Technical Specifications:

Parameter Value Resolution 12-Bit Interface Type SPI Operating Temperature -40°C to +85°C Supply Voltage 4.75V to 5.25V

The MAX135CWI+ is a testament to Maxim Integrated's commitment to providing high-quality, reliable components for advanced electronic systems. It is available in a wide body SO package, ensuring ease of integration into your PCB design and manufacturing processes.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9258 $75.7032
8+ $15.5290 $124.2320
12+ $15.0439 $180.5268
16+ $14.5588 $232.9408
21+ $14.0737 $295.5477
28+ $12.6172 $353.2816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess