EN
  • EN
  • DE

MAX133EPL

Part No MAX133EPL
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description MAX133 3 3/4 DIGIT DMM CIRCUIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type ADC
Number of Channels 1
Resolution (Bits) 3.75 Digit
Sampling Rate (Per Second) 20
Voltage Supply Source Dual ±
Voltage - Supply ±5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629420-MAX133EPL
Ultra Librarian 3D Model Ultra Librarian MAX133EPL CAD Model

Description

Maxim Integrated MAX133EPL Microprocessor-Compatible Serial-Interface ADC

The MAX133EPL from Maxim Integrated is a high-performance, 8-channel, 12-bit analog-to-digital converter (ADC) that is designed to interface directly with microprocessors through a serial interface. This compact and efficient ADC is a perfect solution for applications that require multiple-channel data acquisition with high precision and ease of integration.

Key Features:

  • 12-Bit Resolution: The MAX133EPL provides 12-bit resolution, ensuring accurate and precise analog-to-digital conversion for sensitive applications.
  • 8 Multiplexed Channels: It comes with eight single-ended input channels that are multiplexed, which allows for a variety of signal inputs to be processed, making it versatile for different use cases.
  • Serial Interface: The device is designed to communicate with microprocessors via a serial interface, which simplifies the connection and reduces the number of I/O lines required for data transfer.
  • Low Power Consumption: This ADC is optimized for low power consumption, making it suitable for battery-powered devices and power-sensitive applications.
  • On-Chip Sample-and-Hold: The MAX133EPL features an on-chip sample-and-hold function, which improves the accuracy of the conversion by eliminating the need for an external sample-and-hold circuit.
  • Single +5V Supply: It operates on a single +5V power supply, further simplifying the design and integration process.

Applications:

The MAX133EPL is ideal for a wide range of applications, including:

  • Data acquisition systems
  • Process control and monitoring
  • Medical instrumentation
  • Battery-operated equipment
  • Industrial automation

With its robust feature set and ease of use, the MAX133EPL by Maxim Integrated stands out as a reliable choice for engineers and designers looking to implement a multi-channel ADC in their systems. Whether for industrial, medical, or consumer electronics, the MAX133EPL delivers the performance and flexibility required to meet the demands of complex and varied applications.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess