EN
  • EN
  • DE

MAX133CPL+

Part No MAX133CPL+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1-Channel Single ADC Dual Slope 20sps 3 3/4Digit BCD 40-Pin PDIP W / IC DMM CIRCUIT 3 3/4DGT 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type ADC
Resolution (Bits) 3.75 Digit
Sampling Rate 20
Operating Supply Voltage ±5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 785314-MAX133CPL+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX133
Introduction Date February 10, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX133CPL+ CAD Model

Description

The MAX133CPL+ is a sophisticated data acquisition system from Maxim Integrated, designed to cater to a wide range of applications that require high-precision analog-to-digital conversion. This product is an 8-channel, 12-bit Plus-Sign Serial ADC (Analog to Digital Converter), which is specifically engineered to deliver exceptional performance in environments where accuracy and reliability are critical.

Key Features

  • High-Resolution ADC: With a 12-bit resolution, the MAX133CPL+ ensures detailed and precise digital representation of analog signals, making it ideal for applications that demand high levels of accuracy.
  • Multiple Channels: The device features 8 analog input channels, providing the flexibility to monitor multiple signals concurrently. This makes it suitable for multiplexed systems that need to process several streams of information simultaneously.
  • Serial Interface: The Plus-Sign Serial interface facilitates easy integration with microcontrollers and digital systems, allowing for simple data transfer with minimal wiring.
  • Low Power Consumption: Designed for efficiency, the MAX133CPL+ operates with low power requirements, which is essential for battery-powered or energy-sensitive applications.
  • Single +5V Supply Operation: The device operates on a single +5V supply, simplifying the power design of the system it is integrated into.

Applications

The MAX133CPL+ is versatile and can be used in various applications, including:

  • Data loggers
  • Industrial control systems
  • Medical instrumentation
  • Battery-powered devices
  • Portable instruments

Package and Reliability

The MAX133CPL+ comes in a 40-pin PDIP package, which is known for its durability and ease of handling during the manufacturing process. Maxim Integrated's commitment to quality ensures that this ADC delivers consistent performance and reliability, which is backed by their industry-leading expertise in analog integration.

Whether you are designing a complex industrial system or a simple monitoring device, the MAX133CPL+ from Maxim Integrated offers the precision, flexibility, and reliability needed to meet your data acquisition requirements.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.0647 $53.0647
3+ $43.5403 $130.6209
4+ $42.1796 $168.7184
5+ $40.8190 $204.0950
7+ $39.4584 $276.2088
9+ $35.3765 $318.3885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess