EN
  • EN
  • DE

MAX130RCPL

Part No MAX130RCPL
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074869-MAX130RCPL
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX130RCPL CAD Model

Description

The MAX130RCPL is a sophisticated integrated circuit from Maxim Integrated, renowned for its precision and reliability in analog and mixed-signal processing tasks. This high-performance device is tailored to meet the needs of a wide array of applications, from industrial control systems to medical equipment, where accuracy and dependability are paramount.

Key Features

  • High Precision: The MAX130RCPL offers exceptional accuracy for analog-to-digital conversion, ensuring that signals are captured with the utmost fidelity.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power requirements, making it ideal for portable and battery-operated applications.
  • Versatile Voltage Range: It can accommodate a wide range of input voltages, providing flexibility in various operating conditions and system designs.
  • Robust Interface Options: The device includes robust communication interfaces for seamless integration with microcontrollers and other digital systems.
  • Compact Package: The MAX130RCPL comes in a compact package, enabling its use in space-constrained applications without sacrificing performance.

Applications

The MAX130RCPL is a versatile component that can be employed in numerous sectors. Here are some of the common applications:

  • Industrial Automation
  • Data Acquisition Systems
  • Medical Monitoring Devices
  • Portable Instrumentation
  • Process Control Systems

Technical Specifications

With its robust design, the MAX130RCPL ensures stable performance under varying conditions. It is engineered to deliver high-quality analog-to-digital conversion with a focus on maintaining signal integrity in the most demanding environments.

Conclusion

The MAX130RCPL from Maxim Integrated stands out as a reliable and precise component for critical signal processing applications. Its combination of low power consumption, high precision, and compact form factor makes it a preferred choice for designers looking to create efficient and accurate systems. Whether for industrial, medical, or portable applications, the MAX130RCPL is designed to deliver top-notch performance where it matters most.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess