The Maxim Integrated MAX13085EASA is a high-performance, half-duplex transceiver module designed for RS-485 and RS-422 communication protocols. This device features a proprietary low-dropout transmitter output stage, providing full RS-485 compliance with a 3.3V supply. It is suitable for a wide array of applications, ranging from industrial control systems to networked communication devices.
Key Features
- Integrated Protection: The MAX13085EASA is equipped with robust driver output short-circuit protection and thermal shutdown, ensuring reliable operation under adverse conditions.
- Extended Temperature Range: With an operating temperature range of -40°C to +85°C, it is optimized for harsh environments.
- Low Power Consumption: Its low quiescent current makes it ideal for power-sensitive applications.
- High Data Rate: Capable of supporting data rates up to 16Mbps, the device can handle high-speed communication requirements with ease.
- Reduced EMI: The transceiver's controlled driver slew rates reduce EMI and minimize reflections caused by improperly terminated cables, enhancing signal integrity.
Applications
The MAX13085EASA is well-suited for a variety of applications, including but not limited to:
- Industrial Control Networks
- Building Automation
- Telecommunications Systems
- Networked Security Cameras
- Data Acquisition Systems
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
3.0V to 3.6V
Operating Temperature
-40°C to +85°C
Data Rate
Up to 16Mbps
Receiver Input Sensitivity
±200mV
Number of Drivers/Receivers
1/1 (Half-Duplex)
In summary, the MAX13085EASA from Maxim Integrated is a versatile and robust transceiver that offers high-speed communication, excellent protection features, and low-power operation, making it a top choice for designers looking to implement RS-485 or RS-422 interfaces in their systems.