EN
  • EN
  • DE

KBP08G

Part No KBP08G
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description RECT BRIDGE GPP 800V 1.5A KBP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 800V
Current - Average Rectified (Io) 1.5A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1.5A
Current - Reverse Leakage @ Vr 5μA @ 800V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package KBP
Win Source Part Number 1050741-KBP08G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KBP08G CAD Model

Description

The KBP08G is a single-phase bridge rectifier produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This robust rectifier is designed to convert alternating current (AC) input into direct current (DC) output, which is a crucial process in a variety of electronic applications. With its compact KBP package, the KBP08G offers a practical solution for designers looking to save space without compromising on performance.

Key Features:

  • High Current Capability: The KBP08G is capable of handling a high forward surge current of 150A, which is essential for applications that experience surge conditions.
  • Peak Repetitive Reverse Voltage: It has a peak repetitive reverse voltage (VRRM) of 800V, making it suitable for high voltage applications.
  • Average Rectified Output Current: This bridge rectifier provides an average rectified output current (IO) of 1.5A, suitable for a range of electronic circuits.
  • High Reliability: Thanks to its molded plastic construction, the KBP08G offers superior reliability and a long operational life. The device is also UL certified for recognized component safety standards.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) ensures high efficiency, which is critical for energy-sensitive designs.
  • Operating Temperature Range: The device can operate over a wide temperature range from -55°C to +150°C, accommodating various environmental conditions.

Applications:

The KBP08G bridge rectifier is versatile and can be used in a variety of applications, including:

  • Power supplies
  • Adapters
  • Lighting applications
  • Consumer electronics
  • Home appliances
  • Office equipment

In conclusion, the Diodes Incorporated KBP08G bridge rectifier is a reliable and efficient solution for designers who require a high-performing rectification component. Its high surge capability, coupled with a high voltage rating and compact size, make it a valuable addition to any power management system.

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3019 $58.8705
470+ $0.2478 $116.4660
725+ $0.2400 $174.0000
995+ $0.2323 $231.1385
1,290+ $0.2245 $289.6050
1,725+ $0.2014 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess