The MAX13052ASA+ is a high-performance, low-power, dual-channel, 16-bit, analog-to-digital converter (ADC) from Maxim Integrated. It features a single-ended input range from 0 V to 5 V, a maximum sample rate of 1 MSPS per channel, and a typical power consumption of only 2.5 mA per channel.
The MAX13052ASA+ is ideal for a wide range of applications, including:
- Industrial automation
- Medical instrumentation
- Battery-powered devices
- Data acquisition systems
- Consumer electronics
The MAX13052ASA+ is available in a small, 20-pin TSSOP package and operates over a wide temperature range of -40°C to +125°C.
Features
- High performance: 16-bit resolution and 1 MSPS sample rate per channel
- Low power: Typical power consumption of only 2.5 mA per channel
- Wide input range: 0 V to 5 V
- Differential and single-ended inputs
- On-chip reference voltage
- Programmable gain amplifier (PGA)
- Internal oscillator
- SPI interface
Benefits
- The MAX13052ASA+ is a high-performance ADC that can be used in a wide range of applications.
- Its low power consumption makes it ideal for battery-powered devices.
- The MAX13052ASA+ is easy to use and configure with its SPI interface.
Applications
- Industrial automation
- Medical instrumentation
- Battery-powered devices
- Data acquisition systems
- Consumer electronics
Detailed Description
The MAX13052ASA+ is a dual-channel, 16-bit ADC with a maximum sample rate of 1 MSPS per channel. It features a single-ended input range from 0 V to 5 V and a differential input range of ±2.5 V. The MAX13052ASA+ has a built-in reference voltage and a programmable gain amplifier (PGA). The PGA can be programmed to gain values of 1, 2, 4, or 8.
The MAX13052ASA+ communicates with the host processor through an SPI interface. The SPI interface is used to configure the ADC and to read the conversion results.
The MAX13052ASA+ is available in a small, 20-pin TSSOP package and operates over a wide temperature range of -40°C to +125°C.
Block Diagram
The following block diagram shows the internal architecture of the MAX13052ASA+:
[Block diagram of MAX13052ASA+]
Pin Description
The following table shows the pin description of the MAX13052ASA+:
Applications
The MAX13052ASA+ is a versatile ADC that can be used in a wide range of applications. Some examples include:
- Industrial automation: The MAX13052ASA+ can be used to measure and monitor industrial signals, such as temperature, pressure, and vibration.
- Medical instrumentation: The MAX13052ASA+ can be used to measure and monitor physiological signals, such as ECG, EEG, and blood pressure.
- Battery-powered devices: The MAX13052ASA+ is ideal for battery-powered devices due to its low power consumption.