EN
  • EN
  • DE

MAX1290AEEI+T

Part No MAX1290AEEI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 400KSPS 28-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 12
Sampling Rate 400k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-QSOP
Win Source Part Number 701150-MAX1290AEEI+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1290
Introduction Date September 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1290AEEI+T CAD Model

Description

Maxim Integrated MAX1290AEEI+T Analog-to-Digital Converter

The MAX1290AEEI+T is a high-performance, 12-bit, 8-channel analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise digital representations of analog signals in a wide range of applications. This ADC is suitable for systems that require high-speed data acquisition, such as industrial control systems, medical instruments, and data communication devices.

With its 12-bit resolution, the MAX1290AEEI+T ensures that the analog input signals are converted with high accuracy, allowing for detailed and precise measurements. The device operates with a conversion time as fast as 1.5 microseconds, providing rapid data processing capabilities which are essential for real-time applications.

The MAX1290AEEI+T features an 8-channel multiplexer, giving it the flexibility to connect to multiple analog inputs without the need for additional external components. This integrated multiplexer simplifies system design and reduces the overall bill of materials, making it a cost-effective solution for multi-channel data acquisition tasks.

One of the key features of the MAX1290AEEI+T is its low-power consumption. The device operates from a single +5V supply, making it an energy-efficient choice for battery-powered and portable devices. Additionally, it includes a power-down mode that further reduces power consumption when the ADC is not in active conversion.

The MAX1290AEEI+T comes in a compact 28-pin SSOP package, which is ideal for space-constrained applications. Its digital interface is compatible with SPI, QSPI, and MICROWIRE protocols, ensuring easy integration with most microcontrollers and digital systems.

For enhanced reliability and performance, the MAX1290AEEI+T operates over the extended industrial temperature range of -40°C to +85°C. This robust temperature range makes it suitable for use in harsh environments where temperature fluctuations are common.

In summary, the Maxim Integrated MAX1290AEEI+T ADC offers a combination of speed, precision, and versatility, making it an excellent choice for designers looking to improve the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess