EN
  • EN
  • DE

MAX1271ACAI+

Part No MAX1271ACAI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 100ksps 12-bit Serial 28-Pin SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Conversion Rate 110 ksps
Interface SPI, Serial
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 762 mW
Min Operating Temperature 0 °C
Mount Surface Mount
Number of A/D Converters 1
Number of Analog Inputs 8
Number of Bits 12
Number of Channels 8
Number of Converters 1
Number of Inputs 8
Number of Pins 28
Operating Supply Voltage 5.25 V
Polarity Bipolar, Unipolar
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 110 ksps
Signal to Noise Ratio (SNR) 70 dB
Supply Type Single
Win Source Part Number 1074853-MAX1271ACAI+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1271ACAI+ CAD Model

Description

The MAX1271ACAI+ is a high-performance, 12-bit data acquisition system from Maxim Integrated that provides exceptional accuracy and versatility for a wide range of industrial, medical, and consumer applications. This compact integrated circuit (IC) features eight analog input channels, making it an ideal solution for systems requiring multiple sensor inputs.

Key Features:

  • High Resolution: With its 12-bit resolution, the MAX1271ACAI+ ensures precise data conversion, allowing for accurate readings and control in your system.
  • Multiple Input Channels: The device includes eight single-ended or four differential input channels, offering flexibility in connecting various sensors or signal sources.
  • Programmable Input Ranges: Users can program the input range for each channel to be within ±10V, ±5V, 0 to +10V, or 0 to +5V, adapting to different signal levels.
  • Serial Interface: The MAX1271ACAI+ communicates through a serial interface, compatible with SPI, QSPI, and MICROWIRE protocols, ensuring easy integration with microcontrollers and digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, this IC operates with a supply current as low as 1.5mA, reducing the overall power requirements of your system.
  • Integrated Track/Hold: The built-in track/hold function ensures accurate sampling of analog signals, even with fluctuating input levels.

Applications:

The MAX1271ACAI+ is suitable for a broad range of applications where precise data acquisition is critical. These include:

  • Process Control Systems
  • Data Logging Equipment
  • Industrial Automation
  • Medical Instruments
  • Battery-Powered Devices
  • Portable Instrumentation

Package and Quality:

The MAX1271ACAI+ comes in a 28-pin SSOP package, ensuring compactness and ease of PCB layout design. Maxim Integrated's commitment to quality means this product meets high standards for reliability and performance, making it a trusted choice for engineers and designers.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.3063 $112.6126
3+ $46.2000 $138.6000
4+ $44.7563 $179.0252
6+ $43.3125 $259.8750
7+ $41.8688 $293.0816
10+ $37.5375 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,367 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess