EN
  • EN
  • DE

MAX1232CPA+

Part No MAX1232CPA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISORY CIRCUIT 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold 4.37V, 4.62V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 021083-MAX1232CPA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX1232
Introduction Date February 01, 1991
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX1232CPA+ CAD Model

Description

Product Overview: MAX1232CPA+

The MAX1232CPA+ from Maxim Integrated is a sophisticated microprocessor (µP) supervisory circuit that integrates several features necessary for monitoring the proper functioning of a µP system. This high-quality component is designed to significantly enhance system reliability and accuracy in a variety of applications, including computers, controllers, and intelligent instruments.

Key Features

  • Power-Supply Monitoring: The MAX1232CPA+ constantly checks the power supply voltage and ensures that it remains within acceptable thresholds, thereby safeguarding the µP and associated circuitry from unpredictable behavior due to power fluctuations.
  • Microprocessor Reset: It provides a reset output during power-up, power-down, and brownout conditions. The reset output remains operational with VCC as low as 1V, enabling the device to reset the µP reliably.
  • Watchdog Timer: An onboard watchdog timer ensures that the µP does not hang in a faulty state. If the µP fails to provide a periodic signal to the MAX1232CPA+, the device will automatically issue a system reset, prompting a recovery from the failure state.
  • Debounced Manual Reset Input: An additional feature of the MAX1232CPA+ is the provision for a manual reset input, which allows for an external pushbutton to initiate a system reset. This input is debounced to prevent spurious resets due to mechanical switch noise.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with minimal power consumption, making it ideal for portable and battery-operated systems.

Applications

The MAX1232CPA+ is versatile and can be used across various fields that require robust µP system monitoring, including:

  • Industrial Control Systems
  • Embedded Systems
  • Portable Battery-Powered Devices
  • Data Loggers
  • Automotive Systems

Technical Specifications

The device comes in a 8-pin DIP package and operates over a wide temperature range, making it suitable for challenging environments. It is also fully compatible with the industry-standard 8032 µP supervisory circuit, ensuring seamless integration into existing designs.

With its robust feature set, the MAX1232CPA+ by Maxim Integrated is an essential component for any system that demands reliable µP supervision to maintain performance and prevent data corruption.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8000 $54.6000
16+ $6.4000 $102.4000
25+ $6.2000 $155.0000
34+ $6.0000 $204.0000
44+ $5.8000 $255.2000
58+ $5.2000 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 817 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess