EN
  • EN
  • DE

MAX1221BETX+

Part No MAX1221BETX+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Data Acquisition System Single ADC Octal DAC 12bit 36-Pin TQFN EP / IC ADC/DAC 12BIT W/FIFO 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type ADC, DAC
Resolution (Bits) 12 b
Sampling Rate 225k
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Analog and Digital
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-TQFN (6x6)
Win Source Part Number 785256-MAX1221BETX+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1221
Introduction Date May 01, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX1221BETX+ CAD Model

Description

The MAX1221BETX+ is a high-performance, 12-bit, multi-channel analog-to-digital converter (ADC) from Maxim Integrated. This precision ADC is designed to offer exceptional accuracy and speed, making it an ideal choice for a wide range of applications that require reliable and fast data conversion from analog signals to digital form.

Key Features

  • Resolution: The MAX1221BETX+ boasts a 12-bit resolution, providing fine detail in the analog-to-digital conversion process.
  • Channels: It features 8 pseudo-differential input channels, allowing for multiple signal inputs to be processed simultaneously, ensuring versatility in various use cases.
  • Sampling Rate: With a maximum sampling rate of up to 300ksps (kilo-samples per second), it is capable of handling high-speed signal processing demands.
  • Interface: The device includes a serial interface compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, offering flexibility and ease of integration with various microcontrollers and digital systems.
  • Power Efficiency: It operates from a single 2.7V to 3.6V power supply, making it suitable for battery-powered devices and applications that require energy efficiency.
  • Package: The MAX1221BETX+ is offered in a compact 36-TQFN-EP package, minimizing the required board space and allowing for use in space-constrained applications.

Applications

The versatility of the MAX1221BETX+ makes it well-suited for a variety of applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial control and automation
  • Battery-powered devices
  • Portable instrumentation

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX1221BETX+ is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. Whether you are developing a sophisticated medical device or an industrial control system, the MAX1221BETX+ provides the precision and reliability you need for your analog-to-digital conversion requirements.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $258.0674 $258.0674
2+ $231.3708 $462.7416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess