The ON Semiconductor NL17SZ08XV5T2G is a high-performance, single 2-input AND gate from their advanced ultra-small series of logic gates. Designed for optimal efficiency in space-constrained applications, this device is a testament to ON Semiconductor's commitment to providing innovative solutions for modern electronics.
Key Features
- Logic Type: 2-Input AND Gate
- Package: SC-88A (SOT-353)
- Operating Voltage Range: 1.65V to 5.5V, accommodating a variety of logic level requirements and ensuring compatibility with both low-voltage and standard logic devices.
- High-Speed Operation: With a propagation delay time of typically 4.5ns at 5V, this device is suitable for high-speed applications.
- Low Power Consumption: Ideal for battery-powered and portable devices due to its low static power consumption and minimal additional power draw when in operation.
- Temperature Range: Operable across a broad temperature range from -55°C to +125°C, making it reliable in extreme environmental conditions.
- Output Drive Capability: Capable of driving up to 24mA, allowing for direct driving of LEDs or other low-power devices.
Applications
The NL17SZ08XV5T2G is versatile and can be used in a myriad of applications, including:
- Portable Devices
- Power Management
- Computing
- Consumer Electronics
- Embedded Systems
Quality and Reliability
ON Semiconductor's commitment to quality is evident in the NL17SZ08XV5T2G. The device is manufactured under strict quality control standards and is designed for high reliability, ensuring long-term performance in your application.
Environmental Compliance
Adhering to environmental standards, the NL17SZ08XV5T2G is both Pb-free and Halogen-free, contributing to the global effort of reducing hazardous substances in electronic components.
With its compact footprint, low power consumption, and robust performance, the ON Semiconductor NL17SZ08XV5T2G is an excellent choice for designers looking to optimize their digital logic implementations.