EN
  • EN
  • DE

MAX1202BCAP+

Part No MAX1202BCAP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single Pipelined 3Msps 12-bit Parallel 28-Pin SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Conversion Rate 133 ksps
Dual Supply Voltage 5 V
Height 4.45 mm
Integral Nonlinearity (INL) 1 LSB
Interface SPI, Serial
Lead Free Yes
Length 26.54 mm
Maximum Operating Temperature 70 °C
Max Power Dissipation 640 mW
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of A/D Converters 1
Number of Bits 12
Number of Channels 8
Number of Converters 1
Number of Pins 20
Polarity Bipolar, Unipolar
Radiation Hardening No
REACH SVHC Unknown
Reference Voltage 4.096 V
Resolution 1.5 B
RoHS Compliant
Sampling Rate 133 ksps
Schedule B 8542390000
Signal to Noise Ratio (SNR) 70 dB
Supply Type Dual
Width 7.87 mm
Win Source Part Number 1047154-MAX1202BCAP+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1202BCAP+ CAD Model

Description

Maxim Integrated MAX1202BCAP+ Analog-to-Digital Converter

The MAX1202BCAP+ is a high-performance, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise voltage conversion and an easy-to-use interface for a wide range of applications. This ADC is ideal for situations that require accurate and reliable digital representations of analog signals, such as in industrial control systems, data acquisition, medical equipment, and instrumentation.

Equipped with 8 channels, the MAX1202BCAP+ offers multiplexed inputs, allowing for multiple signal inputs to be digitized using a single ADC. This feature is particularly useful in systems where PCB space is at a premium and multiple analog inputs need to be monitored. The device operates with a single +5V supply, minimizing power consumption and making it suitable for portable and battery-powered devices.

The MAX1202BCAP+ boasts a fast conversion rate, with a throughput of 133ksps (kilo-samples per second), enabling real-time data acquisition and processing. This speed is sufficient for many high-speed applications, ensuring that the analog signal is accurately captured without significant delay.

Communication with the MAX1202BCAP+ is facilitated through a Serial Peripheral Interface (SPI), which is widely used in the industry and supported by most microcontrollers and microprocessors. This makes the device easy to integrate into existing systems without the need for complex interfacing or additional components.

The ADC also features an on-board +2.5V reference, which provides a stable voltage reference for the ADC, ensuring accurate and consistent conversion results. Additionally, the MAX1202BCAP+ includes a power-down mode, which reduces power consumption when the device is not actively converting, further extending battery life in portable applications.

Housed in a 20-pin SSOP package, the MAX1202BCAP+ is designed for surface-mount technology, allowing for a compact footprint on the circuit board. With its combination of high precision, multiple input channels, and ease of use, the MAX1202BCAP+ from Maxim Integrated is an excellent choice for designers looking to implement a reliable ADC solution in their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.0909 $98.1818
3+ $40.2798 $120.8394
4+ $39.0210 $156.0840
6+ $37.7623 $226.5738
7+ $36.5035 $255.5245
10+ $32.7273 $327.2730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess