EN
  • EN
  • DE

MAX1202ACAP+

Part No MAX1202ACAP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 133k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog ±5V, 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Mounting Style SMD
Family Part Number MAX1202
Manufacturer Pack Quantity 66
MSL Level 1 (Unlimited)
Win Source Part Number 701051-MAX1202ACAP+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1202ACAP+ CAD Model

Description

Maxim Integrated MAX1202ACAP+ Analog-to-Digital Converter

The MAX1202ACAP+ is a high-performance, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise voltage conversion and an easy interface to microprocessors. This ADC is a perfect choice for applications that require accurate analog signal processing, such as industrial control systems, medical instrumentation, and data acquisition systems.

Key Features

  • Resolution: The MAX1202ACAP+ offers a 12-bit resolution, ensuring fine detail in the analog signal conversion process.
  • Channels: It features 8 pseudo-differential input channels, which allow users to measure eight different analog inputs or four differential pairs.
  • Sampling Rate: With a maximum sampling rate of 133ksps, this ADC can handle high-speed applications that require quick data acquisition.
  • Interface: A serial SPI-compatible interface enables easy communication with most microcontrollers, enhancing the flexibility of system design.
  • Low Power Consumption: The device operates with a single +5V power supply and features a power-down mode to conserve energy when not in active use.
  • Package: The MAX1202ACAP+ is available in a 20-pin SSOP package, which is compact and suitable for space-constrained applications.

Performance and Reliability

Maxim Integrated is renowned for its commitment to quality, and the MAX1202ACAP+ is no exception. This ADC is designed to deliver reliable performance over its entire operating temperature range of -40°C to +85°C. With its integrated track/hold function, the device ensures accurate sampling without the need for an external sample-and-hold circuit.

Applications

The MAX1202ACAP+ is versatile and can be used in a wide array of applications. Its precision and speed make it suitable for:

  • Industrial Process Control
  • Medical Instrumentation
  • Data Acquisition Systems
  • Robotics
  • Automotive Systems

Conclusion

With its robust feature set and Maxim Integrated's reputation for high-quality components, the MAX1202ACAP+ stands out as a reliable choice for designers who need a precise and efficient ADC solution. Whether for industrial, medical, or automotive applications, this ADC offers the performance necessary to meet the demands of complex and critical systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess