EN
  • EN
  • DE

MAX1179ACUI

Part No MAX1179ACUI
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 135ksps, Single-Supply ADCs with Bipolar Analog Input Range
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1211978-MAX1179ACUI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1179ACUI CAD Model

Description

Maxim Integrated MAX1179ACUI Product Overview

The MAX1179ACUI is a high-performance, low-power, 14-bit analog-to-digital converter (ADC) from Maxim Integrated. This ADC is designed to deliver exceptional accuracy and speed for demanding applications in industrial, medical, and communication systems. It is a perfect choice for designers looking for a reliable ADC that combines high resolution with a fast sampling rate and low power consumption.

Key Features

  • High Resolution: The MAX1179ACUI offers a 14-bit resolution, providing precise digital representation of analog signals, which is essential for high-accuracy measurements.
  • High Sampling Rate: With a maximum sampling rate of up to 2.2Msps (million samples per second), this ADC is capable of capturing fast transient signals, making it ideal for high-speed data acquisition systems.
  • Low Power Consumption: Designed for efficiency, the MAX1179ACUI operates with a low power consumption, making it suitable for battery-powered devices and applications where power availability is a concern.
  • Flexible Power Supply: The device supports a wide power supply range from 2.7V to 5.25V, providing flexibility in various system designs.
  • Internal Reference: It includes an internal 2.5V reference, eliminating the need for external reference components and simplifying the design.
  • Single-Ended/Differential Inputs: The ADC can accommodate both single-ended and differential inputs, offering versatility in interfacing with different types of sensors and signal sources.
  • Easy Interface: The MAX1179ACUI features a parallel interface which is compatible with 16-bit microcontrollers, DSPs, and FPGAs, allowing for straightforward integration into existing systems.
  • Package: It is available in a compact 28-pin SSOP (Shrink Small Outline Package) that is well-suited for space-constrained applications.

Applications

The MAX1179ACUI is versatile and can be used in a variety of applications that require high resolution and fast sampling rates. Some of the common applications include:

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Instrumentation
  • Communications Systems

Overall, the MAX1179ACUI from Maxim Integrated is a robust and reliable ADC that offers an excellent balance of speed, precision, and power efficiency for advanced electronic systems.

You May Also Be Interested in

Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.5111 $73.5111
2+ $60.3176 $120.6352
3+ $58.4326 $175.2978
5+ $56.5476 $282.7380
6+ $54.6627 $327.9762
8+ $49.0078 $392.0624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess