EN
  • EN
  • DE

MAX11601EKA+T

Part No MAX11601EKA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 140ksps 8-bit Serial 8-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-8
Interface I2C, Serial
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.75 mW
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 350 µA
Number of A/D Converters 1
Number of Bits 8
Number of Channels 4
Number of Converters 1
Number of Pins 8
Packaging Cut Tape
Polarity Bipolar, Unipolar
Radiation Hardening No
REACH SVHC Unknown
Resolution 1 B
RoHS Compliant
Sampling Rate 188 ksps
Signal to Noise Ratio (SNR) 49 dB
Supply Type Single
Win Source Part Number 1074842-MAX11601EKA+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX11601EKA+T CAD Model

Description

Maxim Integrated MAX11601EKA+T ADC

The MAX11601EKA+T is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision and efficiency for a wide range of applications. This compact ADC comes in a space-saving SOT-23 package, making it an excellent choice for portable and space-constrained applications where size and power consumption are critical considerations.

Featuring a single-channel, single-ended input, the MAX11601EKA+T operates from a single supply voltage ranging from 2.7V to 3.6V, which aligns well with most modern low-voltage digital systems. Its low power consumption is ideal for battery-powered devices, ensuring extended operational life without compromising performance.

The device is capable of sample rates up to 94.4ksps (kilo-samples per second), providing the speed needed for real-time data acquisition and processing. The high-speed SPI-compatible serial interface allows for easy integration into a variety of microcontroller-based systems, ensuring a seamless data flow and simplifying design complexities.

One of the standout features of the MAX11601EKA+T is its internal track-and-hold, which eliminates the need for external components and reduces system cost and complexity. The ADC also includes a full-scale range that is set by the reference voltage, giving designers the flexibility to tailor the device to their specific application needs.

In addition to its technical capabilities, the MAX11601EKA+T offers an automatic power-down feature that reduces power consumption between conversions, further enhancing its suitability for power-sensitive applications. This functionality, combined with its small footprint, makes it an excellent choice for portable medical devices, handheld instruments, and other applications where efficiency and accuracy are paramount.

Overall, the MAX11601EKA+T from Maxim Integrated is a versatile and reliable ADC solution that delivers the perfect balance of speed, precision, and low power consumption, all packed into a compact, easy-to-integrate package.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2850 $52.8500
24+ $4.3364 $104.0736
36+ $4.2009 $151.2324
50+ $4.0654 $203.2700
64+ $3.9299 $251.5136
86+ $3.5233 $303.0038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess