EN
  • EN
  • DE

MAX113CNG

Part No MAX113CNG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description +3V, 400ksps, 4/8-Channel, 8-Bit ADCs with 1UA Power-Down | IC ADC 8BIT FLASH 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 400k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 3V ~ 3.6V
Features Selectable Address
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Mounting Style Through Hole
Family Part Number MAX113
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1211956-MAX113CNG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX113CNG CAD Model

Description

The MAX113CNG is a high-performance analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise digital representation of analog signals in a variety of applications. This 8-bit ADC is known for its fast conversion rate, low power consumption, and compact 24-pin DIP (Dual In-line Package) form factor, making it an excellent choice for space-constrained designs.

Key Features

  • High-Speed Operation: The MAX113CNG boasts a conversion time as low as 1.75µs, enabling rapid data acquisition and processing in real-time applications.
  • Low Power Consumption: With its power-saving features, this ADC is optimized for battery-powered and portable devices, ensuring efficient use of energy without sacrificing performance.
  • Wide Analog Input Range: It can handle a versatile range of input voltages, accommodating various sensor and signal types in a single design.
  • Digital Interface: The device includes a 4-wire serial interface, allowing for easy integration with microcontrollers and digital systems.
  • Flexible Reference Voltage: The MAX113CNG provides the option to use either an external reference voltage or the built-in bandgap reference, granting designers the flexibility to choose the best reference source for their specific application.
  • Dual-Channel Multiplexer: With its integrated two-channel multiplexer, the ADC can switch between two analog inputs, simplifying circuit design and reducing external component count.

Applications

The MAX113CNG is suitable for a wide range of applications, including but not limited to:

  • Data acquisition systems
  • Instrumentation and control systems
  • Medical devices
  • Industrial automation
  • Battery-powered devices

Conclusion

The Maxim Integrated MAX113CNG ADC is a versatile and efficient solution for converting analog signals to digital data. Its fast conversion speed, low power requirements, and flexible input ranges make it a top choice for engineers and designers seeking reliable performance in a compact package. Whether for industrial, medical, or consumer electronics, the MAX113CNG is engineered to deliver precision and durability in demanding environments.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess