EN
  • EN
  • DE

MAX1062ACUB+

Part No MAX1062ACUB+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC SAR 200ksps 14-bit Serial 10-Pin uMAX / IC ADC 14BIT 200KSPS 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 14
Sampling Rate 200k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 785207-MAX1062ACUB+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX1062
Introduction Date April 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1062ACUB+ CAD Model

Description

MAX1062ACUB+ Analog-to-Digital Converter

The MAX1062ACUB+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated. This compact and efficient component is designed to offer precision and speed for a wide range of applications, including industrial control systems, medical devices, and data acquisition systems.

Key Features:

  • Resolution: 12 bits, providing fine detail in signal conversion for applications that require high levels of accuracy.
  • Channels: 4 differential channels, allowing for multiple signal inputs to be processed simultaneously, enhancing the versatility of the device.
  • Sampling Rate: Up to 300ksps, ensuring that even fast-changing signals are captured with high fidelity.
  • Interface: SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Power Supply: Single 5V supply operation, minimizing power requirements and simplifying power supply design.
  • Package: 10-Pin µMAX, offering a compact footprint that is ideal for space-constrained applications.
  • Temperature Range: Specified performance from -40°C to +85°C, ensuring reliable operation across a wide range of environmental conditions.

Applications:

The MAX1062ACUB+ is suitable for a diverse array of applications, such as:

  • Data acquisition systems
  • Portable instrumentation
  • Battery-powered devices
  • Medical monitoring equipment
  • Industrial control and automation

Why Choose MAX1062ACUB+?

With its combination of precision, speed, and low-power operation, the MAX1062ACUB+ from Maxim Integrated stands out as an ADC solution that can meet the demands of sophisticated electronic systems. Its robust temperature range and compact packaging make it an excellent choice for designers looking to maximize performance in limited spaces without compromising on quality or reliability.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess