EN
  • EN
  • DE

MAX1031BCTI+

Part No MAX1031BCTI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Sampling Rate (Per Second) 300k
Number of Inputs 8, 16
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.7V ~ 3.6V
Features Temperature Sensor
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Mounting Style SMD
Family Part Number MAX1031
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 700876-MAX1031BCTI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1031BCTI+ CAD Model

Description

The MAX1031BCTI+ from Maxim Integrated is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) that offers a seamless blend of compact design, versatility, and efficiency, making it an excellent choice for a wide range of applications, including industrial control systems, data acquisition, medical devices, and more.

Key Features

  • Resolution: The device boasts a 10-bit resolution, providing fine granularity in analog signal measurement.
  • Channel Count: It features 4 differential or 8 single-ended input channels, allowing for flexible signal acquisition configurations.
  • Sampling Rate: The MAX1031BCTI+ offers a high sampling rate of up to 300ksps, ensuring timely and accurate data capture for dynamic signals.
  • Low Power Consumption: Designed for power-sensitive applications, it maintains a low operating current of just 2.85mA.
  • Integrated Features: The device includes an internal reference, track/hold, and a clock, simplifying system design and reducing external component requirements.
  • Interface: It supports SPI/QSPI™/MICROWIRE™/DSP-compatible serial interfaces, offering easy integration with most microcontrollers and digital systems.
  • Temperature Range: The MAX1031BCTI+ operates over an extended temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: It comes in a compact 28-pin TQFN package, minimizing board space requirements.

Applications

With its robust feature set, the MAX1031BCTI+ is ideal for a variety of applications:

  • Industrial control and automation
  • Data acquisition systems
  • Portable instrumentation
  • Medical monitoring devices
  • Battery-powered devices

Summary

The MAX1031BCTI+ from Maxim Integrated stands out as a versatile and efficient solution for precision analog-to-digital conversion. Its combination of high resolution, multiple input channels, fast sampling rates, and low power consumption, packaged in a small form factor, makes it a top choice for engineers and designers looking to enhance the performance of their digital systems while maintaining stringent power and space budgets.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess