EN
  • EN
  • DE

MAX1031BCEG+T

Part No MAX1031BCEG+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 300KSPS 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 10
Sampling Rate 300k
Number of Inputs 8, 16
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Features Temperature Sensor
Operating Temperature Range 0°C ~ 70°C
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-QSOP
Win Source Part Number 700875-MAX1031BCEG+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1031
Introduction Date July 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX1031BCEG+T CAD Model

Description

The MAX1031BCEG+T from Maxim Integrated is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) with a multi-channel input. It is designed to deliver exceptional accuracy and speed for a wide range of applications, including industrial control systems, medical instruments, and data acquisition systems. This ADC is an ideal choice for designers who require precise signal conversion in compact and energy-sensitive applications.

Key Features

  • Resolution: The device offers a 10-bit resolution, providing fine granularity for analog signal conversion.
  • Channel Count: It features a multi-channel input, which allows for multiple analog signals to be processed simultaneously, increasing system efficiency.
  • Sampling Rate: With a high sampling rate, the MAX1031BCEG+T ensures that data is converted quickly, minimizing latency and enabling real-time processing.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption, preserving battery life in portable devices.
  • Interface: The device includes a serial interface for easy integration with microcontrollers and other digital systems.
  • Package: It comes in a compact, surface-mount package, making it suitable for space-constrained applications.

Applications

The versatility of the MAX1031BCEG+T allows it to be used across various fields requiring precise data acquisition and control. Common applications include:

  • Industrial automation and process control
  • Medical monitoring and diagnostic equipment
  • Data acquisition systems
  • Battery-powered and portable devices

Technical Specifications

Parameter Value Resolution 10 bits Number of Channels Multi-channel Sampling Rate High Interface Serial Package Type Surface Mount Power Consumption Low

The MAX1031BCEG+T embodies Maxim Integrated's commitment to providing high-quality and reliable components that meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess