EN
  • EN
  • DE

MAX1029BCEP+

Part No MAX1029BCEP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 300ksps 10-bit Serial 20-Pin QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QSOP
Conversion Rate 300 ksps
Interface SPI, Serial
Lead Free Lead Free
Max Operating Temperature 70 °C
Max Power Dissipation 727 mW
Min Operating Temperature -40 °C
Mount Surface Mount
Number of A/D Converters 1
Number of Bits 10
Number of Channels 12
Number of Circuits 1
Number of Converters 1
Number of Pins 20
Operating Supply Voltage 3 V
Polarity Bipolar, Unipolar
Resolution 1.25 B
RoHS Compliant
Sampling Rate 300 ksps
Supply Type Single
Win Source Part Number 1153130-MAX1029BCEP+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1029BCEP+ CAD Model

Description

Maxim Integrated MAX1029BCEP+ Product Overview

The MAX1029BCEP+ is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precision voltage measurements in a variety of applications. This versatile chip features a 300ksps sampling rate, making it suitable for high-speed signal processing tasks.

Key Features

  • Resolution: 10-bit ADC with no missing codes
  • Sampling Rate: Up to 300ksps, allowing for high-speed data acquisition
  • Input Channels: 4 single-ended or 2 differential inputs, providing flexibility in signal measurement
  • Reference: Internal 2.5V reference voltage, ensuring accurate and consistent readings
  • Interface: Serial SPI-compatible interface for easy integration with most microcontrollers
  • Power Supply: Operates from a single +2.7V to +3.6V supply, ideal for battery-powered devices
  • Temperature Range: Specified over the -40°C to +85°C extended temperature range, suitable for harsh environments
  • Package: Available in a 20-pin QSOP package, minimizing the footprint on your PCB

Applications

The MAX1029BCEP+ is well-suited for a broad range of applications that require high-speed and precise digital representations of analog signals. These include:

  • Data acquisition systems
  • Portable instrumentation
  • Battery-operated devices
  • Medical devices
  • Industrial control systems

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1029BCEP+ is no exception. It features an enhanced product (EP) quality level, ensuring it meets the stringent requirements for critical applications.

Conclusion

The MAX1029BCEP+ from Maxim Integrated is a versatile and reliable ADC solution, offering high-speed performance and precision in a compact package. Whether for industrial, medical, or consumer applications, this ADC stands ready to meet the demands of your sophisticated electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3049 $57.9147
8+ $15.8401 $126.7208
12+ $15.3450 $184.1400
16+ $14.8500 $237.6000
21+ $14.3550 $301.4550
27+ $12.8699 $347.4873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess