EN
  • EN
  • DE

MAX038CWP+

Part No MAX038CWP+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FUNCTION GENERATOR 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Obsolete
Type Function Generator
PLL No
Input CMOS, TTL
Output CMOS, TTL
Number of Circuits 1
Frequency - Max 40MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MAX038
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379025-MAX038CWP+
Ultra Librarian 3D Model Ultra Librarian MAX038CWP+ CAD Model

Description

The MAX038CWP+ is a high-frequency, precision waveform generator from Maxim Integrated, designed to produce sine, square, and triangle waveforms over a wide frequency range. This versatile integrated circuit (IC) is an ideal solution for applications requiring a stable and accurate signal generation, such as in test equipment, modems, or function generators.

Key Features

  • Wide Frequency Range: Capable of generating waveforms from 0.1Hz to 20MHz, this device is perfect for a broad range of applications.
  • High Stability: The MAX038CWP+ offers excellent frequency stability, which is essential for precision applications.
  • Versatile Waveforms: It can produce high-quality sine, square, and triangle waveforms, making it a highly versatile tool for many signal processing tasks.
  • Adjustable Duty Cycle: For square waves, the duty cycle is adjustable from 0% to 100%, allowing for a wide range of pulse-width modulation (PWM) applications.
  • Temperature Stability: The IC maintains its performance across a wide temperature range, ensuring reliable operation under varying environmental conditions.

Applications

  • Function Generators
  • Phase-Locked Loops (PLLs)
  • Frequency Synthesizers
  • Communication Systems
  • Instrumentation and Test Equipment

Product Specifications

The MAX038CWP+ comes in a 20-pin SOIC package, which is suitable for surface-mount technology (SMT) and is RoHS compliant. It operates from a single +5V to +12V supply, or dual ±5V supplies, providing flexibility in power supply design. The device also features a high-frequency stability with an external temperature-compensated crystal (TCXO) or oven-controlled crystal oscillator (OCXO).

Maxim Integrated's commitment to quality and performance is evident in the MAX038CWP+, making it a top choice for professionals and hobbyists alike who require a reliable and flexible waveform generation solution.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess