EN
  • EN
  • DE

MAX4582AUE

Part No MAX4582AUE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low-Voltage, CMOS Analog Multiplexers/Switches | IC MULTIPLEXER DUAL 4X1 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
On-State Resistance (Maximum) 80Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Supply Voltage , Single (V+) 2V ~ 12V
Supply Voltage , Dual (V±) ±2V ~ 6V
Switch Time (Ton, Toff) (Maximum) 200ns, 100ns
Charge Injection 0.5pC
Channel Capacitance (CS(off), CD(off)) 4pF, 10pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -96dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number MAX4582
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213804-MAX4582AUE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4582AUE CAD Model

Description

The MAX4582AUE is a high-performance, low-voltage, CMOS analog multiplexer/demultiplexer (mux/demux) produced by Maxim Integrated. This versatile component is ideal for precision signal routing in mixed-signal environments, offering an exceptional combination of features that make it suitable for a wide range of applications, including data acquisition systems, communication systems, and industrial control systems.

Key Features

  • Low On-Resistance: The MAX4582AUE features low on-resistance (100Ω max), which minimizes signal attenuation and ensures high signal integrity.
  • Single Supply Operation: Operating from a single +3V to +5V power supply, this device is optimized for low-voltage applications and helps in reducing system power requirements.
  • Dual Supply Operation: It can also operate from dual supplies ranging from ±2.7V to ±5.5V, providing design flexibility for systems that require bipolar supply voltages.
  • Low Power Consumption: With its CMOS construction, the MAX4582AUE offers low power consumption, which is crucial for battery-operated and power-sensitive designs.
  • Low Crosstalk and Off-Isolation: Excellent crosstalk and off-isolation parameters ensure minimal signal interference, which is essential for high-precision applications.
  • High-Speed Switching: Fast switching times of the MAX4582AUE enable it to keep pace with demanding applications that require quick signal routing changes.
  • ESD Protection: The device includes electrostatic discharge (ESD) protection, safeguarding it against damage from static electricity.
  • Multiple Configurations: It offers multiple configurations such as single 8-to-1, dual 4-to-1, or differential 4-to-1/2-to-1 mux/demux options, adding to its versatility.
  • Package: The MAX4582AUE is available in a 16-pin TSSOP package, which is suitable for space-constrained applications.

Applications

The MAX4582AUE's combination of features makes it an excellent choice for a variety of applications, including:

  • Audio/Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Industrial Control Systems
  • Medical Equipment

With its robust performance and Maxim Integrated's reputation for quality, the MAX4582AUE is a reliable choice for designers looking to optimize their signal-routing capabilities in a compact and efficient form factor.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess