EN
  • EN
  • DE

LM4050AIM3-3.0-T

Part No LM4050AIM3-3.0-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VREF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 15 mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 45µVrms
Current - Cathode 67 µA
Operating Temperature -40°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3;5;9;7;10;8;3;4;2;1;5503;505;175;1240;600062;31;4878;5272;600039;2832;600026;4024;448;600010;600060;1016;576;353;150;278;1589;14;1727;2129;5380;954;568;488;10;20;1028;2156;3565;600;5399;336;600016;497;5536;1801;296;264;1238;4518;600018;373;818;0;93596;93600;94298;92869;23463;23462;23464;107257;110234;20163;117448;127269;111328;111206;111266;111263;111161;21048;125850;125851;92875;92876;92877;21047;65221;125925;127317;76795;124395;127284;21044;62;61;3;2;243;250;4;1;17;6;0;2;4;7;1;1;351698;401373;401390;401391;401393;401394;402198;402209;402210;1;310372;310373;347431;390144;74516;39590;17972;21847;182513;25078;28664;31294;38672;120868;41522;461958;45331;48701;46280;46322;46352;46631;46503;46542;46555;46561;46805;46710;46727;47025;47054;46974;46992;47448;47579;47849;47768;48148;51116;55539;55858;57684;56922;59425;61153;168722;123300;123301;123455;128349;457084;129499;129861;129822;1838;132007;132388;132389;132391;130692;130699;131008;133589;134280;136170;202627;174115;177404;228504;204395;204765;205440;208524;211463;824841;824840;2667;249171;249437;230908;267452;251032;251273;253408;254801;254668;281265;665951;269374;270755;282604;283017;298238;1403;74515;186410;1;1.25 V;1.251 V;1.2525 V;1.8 V;2.052 V;2.49 V;2.5 V;2.502 V;2.505 V;3.006 V;3.3 V;3.5 V;4.104 V;5 V;5.015 V;5.022 V;5.2 V;5.3 V;5.5 V;6 V;10 V;12 V;12.4 V;13 V;13.776 V;14 V;15 V;16 V;17.4 V;18 V;20 V;20.2 V;24 V;28 V;30 V;35 V;36 V;37 V;40 V;40 µA;100 µA;130 µA;150 µA;200 µA;300 µA;400 µA;500 µA;1 mA;2 mA;2.5 mA;3 mA;3.5 mA;4 mA;5 mA;7 mA;8 mA;10 mA;12 mA;15 mA;20 mA;21 mA;25 mA;30 mA;40 mA;50 mA;60 mA;70 mA;75 mA;80 mA;100 mA;120 mA;150 mA;200 mA;250 mA;400 mA;206579;135398;129322;129239;128925;28769;28770;2080;651;667;1938;671;672;684;503639;687;692;693;696;716;717;720;721;726;731;750;751;759;766;771;776;787;790;792;794;797;816;817;836;838;844;848;882;883;886;896;909;911;916;925;927;936;952;959;961;962;976;1034;1041;1042;1047;1052;1060;1066;1084;1090;1091;1100;1110;1131;1171;1198;1204;1217;1261;1262;1272;1684;745335;1723;1727;1732;1768;718426;1782;2106;2133;2331;2344;2503;2682;2910;1;7508;693162;495133;120841;120842;55534;168616;132002;202499;228228;756995;249095;267206;253211;281223;270752;294814;284150;305405;74297;87557;103510;103511;112587;116437;733651;143640;143641;143642;159214;159215;184547;184548;191995;194826;194828;814370;480713;215251;215252;215253;226027;238714;238715;240820;243943;257614;259637;260640;263092;757499;264605;274104;278183;287588;287589;289122;291431;291432;299909;301028;69579;84270;84651;94753;1555;100664;839049;147951;157288;1;509968;693163;503742;16480;804712;28546;36540;754780;120843;55535;57680;59423;168618;125235;126941;128652;130173;132003;136169;722712;708766;727475;228229;294815;87558;666540;184549;814369;63984;46024;47142;49123;51339;665953;52107;53410;55984;58593;59713;61585;62062;137794;124018;125587;126096;128938;133789;135111;135112;135551;180525;180526;172236;174501;175327;176699;176700;177913;178532;211649;205532;206320;207716;208804;210302;210303;235403;231576;232053;254920;737413;251175;251332;252192;252193;253317;253318;254171;272319;270147;737414;285499;282802;284514;298556;737415;296661;297156;297525;67272;76864;83139;737416;82732;89741;737417;94236;94237;99415;737418;105416;110350;114087;117883;139538;139539;144992;147531;150421;153135;156538;162129;164248;166556;181660;737425;819460;187151;189462;192702;195570;199249;200704;212833;218444;221080;743952;236237;236254;241152;243053;244260;743953;246408;255567;262241;263372
Ultra Librarian 3D Model Ultra Librarian LM4050AIM3-3.0-T CAD Model

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess