EN
  • EN
  • DE

LM4041BIM3-1.2-T

Part No LM4041BIM3-1.2-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SOT23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 116802-LM4041BIM3-1.2-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4041BIM3-1.2-T CAD Model

Description

Maxim Integrated LM4041BIM3-1.2-T Precision Voltage Reference

The LM4041BIM3-1.2-T is a high-precision shunt voltage reference from Maxim Integrated, offering a fixed voltage of 1.2V with an impressive accuracy level. This component is specifically designed for space-constrained and power-sensitive applications, providing a stable reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other voltage monitoring applications.

With its small SOT-23 package, the LM4041BIM3-1.2-T is ideal for printed circuit boards where space is at a premium. Its tiny footprint does not compromise its performance, as it is capable of sourcing and sinking current, making it extremely versatile for various design needs. The device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

This voltage reference features a low dynamic impedance and excellent temperature stability, which are critical for maintaining a stable voltage level in the presence of varying load conditions and throughout the specified temperature range. Additionally, the LM4041BIM3-1.2-T has a low temperature coefficient, contributing to its high level of precision over its entire operating temperature range.

The LM4041BIM3-1.2-T is also characterized by its ease of use, requiring minimal external components for operation. This simplifies the design process and accelerates time to market for products requiring a stable reference voltage. Moreover, it is RoHS compliant, making it suitable for use in environmentally sensitive applications and adhering to current industry standards for lead-free components.

Applications for the LM4041BIM3-1.2-T are diverse and include portable and battery-powered electronics, precision power supplies, and data acquisition systems. Its robustness and precision make it an excellent choice for engineers looking for a reliable voltage reference that combines performance with a small size.

In summary, the LM4041BIM3-1.2-T from Maxim Integrated is a compact, high-precision voltage reference that offers stability, accuracy, and versatility for a wide array of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess