EN
  • EN
  • DE

LM4040CIM3-2.1+T

Part No LM4040CIM3-2.1+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.048V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 28μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054282-LM4040CIM3-2.1+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040CIM3-2.1+T CAD Model

Description

Maxim Integrated LM4040CIM3-2.1+T Precision Voltage Reference

The LM4040CIM3-2.1+T from Maxim Integrated is a high-precision shunt voltage reference, providing a fixed voltage output of 2.1V with an impressive accuracy level. Designed for space-constrained applications, this voltage reference comes in a compact SOT-23 package, making it an excellent choice for portable devices, battery-powered instruments, and any application where size and precision are critical.

Key Features

  • Fixed Output Voltage: 2.1 volts, offering a stable reference for ADCs, DACs, and other precision circuit elements.
  • High Accuracy: Boasts an initial accuracy level, making it suitable for high-precision applications.
  • Low Temperature Coefficient: Ensures minimal deviation in output voltage with temperature changes, contributing to overall system stability.
  • Wide Operating Current Range: Accommodates a broad spectrum of current requirements, enhancing its versatility across different circuits and applications.
  • Compact SOT-23 Package: The small form factor is ideal for PCBs where space is at a premium, without compromising on performance.
  • Extended Operating Temperature Range: Capable of functioning over a broad temperature range, ensuring reliability in various environments.

Applications

The LM4040CIM3-2.1+T is suitable for a wide array of applications that require a stable voltage reference. It is commonly used in:

  • Precision power supplies
  • Data acquisition systems
  • Portable and battery-powered equipment
  • Analog-to-digital and digital-to-analog converters
  • Instrumentation and test equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the LM4040CIM3-2.1+T is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. With its robust design and precise voltage regulation, this voltage reference ensures consistent performance and enhances the accuracy of your electronic designs.

Overall, the LM4040CIM3-2.1+T is a solid choice for designers looking for a reliable, precise, and space-efficient voltage reference solution.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2705 $62.7050
23+ $5.1455 $118.3465
35+ $4.9850 $174.4750
48+ $4.8233 $231.5184
62+ $4.6627 $289.0874
83+ $4.1811 $347.0313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess