EN
  • EN
  • DE

LM4040BEX3-4.1+T

Part No LM4040BEX3-4.1+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Improved Precision Micropower Shunt Voltage Reference with Multiple Reverse Brea
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cathode Current 73 µA
Max Operating Temperature 125 °C
Max Output Current 15 mA
Min Operating Temperature -40 °C
Min Output Voltage 4.096 V
Mount Surface Mount
Number of Channels 1
Number of Pins 3
Output Current 15 mA
Output Type Fixed
Output Voltage 4.096 V
Radiation Hardening No
Reference Type Shunt
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Tolerance 0.2 %
Win Source Part Number 1113356-LM4040BEX3-4.1+T
Categories PMIC - Voltage Reference
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4040BEX3-4.1+T CAD Model

Description

The LM4040BEX3-4.1+T from Maxim Integrated is a high-precision shunt voltage reference that offers a fixed reverse breakdown voltage of 4.1V with a precision of ±0.1%. Designed for space-constrained and high-performance applications, this voltage reference provides a stable reference voltage over a wide range of operating conditions including temperature variations and load changes.

Key Features

  • Fixed Output Voltage: 4.1V with high accuracy.
  • Low Temperature Coefficient: Ensures minimal voltage deviation over temperature, making it suitable for precision applications.
  • Wide Operating Current Range: Can operate from 60μA to 15mA, providing flexibility in a variety of circuit configurations.
  • Small Package: Available in a compact SOT-23 package, ideal for space-constrained applications.
  • Stable with Capacitive Loads: Designed to be stable with capacitive loads, ensuring reliable performance in applications with dynamic load conditions.
  • Low Output Noise: Exhibits low noise characteristics for sensitive electronic applications.

Applications

The LM4040BEX3-4.1+T is versatile and can be used in various applications, including:

  • Precision data converters
  • Portable instrumentation
  • Battery-powered devices
  • Industrial control systems
  • Automotive electronics
  • Medical equipment

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The LM4040BEX3-4.1+T precision voltage reference is no exception and comes with Maxim's assurance of performance and support. Technical documentation, application notes, and design resources are readily available to assist in the integration of this component into your design.

Ordering Information

The product is available in tape and reel packaging, denoted by the '+T' suffix, facilitating its use in high-volume production environments. For detailed ordering and product information, visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess