EN
  • EN
  • DE

LM4040AEM3-3.0+T

Part No LM4040AEM3-3.0+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 45μVrms
Current - Cathode 67μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054216-LM4040AEM3-3.0+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040AEM3-3.0+T CAD Model

Description

Maxim Integrated LM4040AEM3-3.0+T Precision Voltage Reference

The LM4040AEM3-3.0+T from Maxim Integrated is a high-precision, shunt-mode voltage reference that provides a fixed voltage of 3.0V. This component is designed for use in various applications where stable and accurate reference voltage is critical, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), voltage monitoring, and portable instrumentation.

With an initial accuracy of ±0.1%, the LM4040AEM3-3.0+T ensures that your circuits maintain precise voltage levels, enhancing overall system performance. The device operates with a wide current range from 60µA to 15mA, making it highly versatile for different circuit configurations. Moreover, it boasts an impressive temperature coefficient of 50ppm/°C (max) over the entire operating temperature range, ensuring minimal deviation in output voltage with temperature changes.

One of the key features of this voltage reference is its low dynamic impedance, which provides excellent transient response, making it suitable for applications that require a stable voltage under varying load conditions. This characteristic is particularly beneficial in battery-powered devices where power consumption is a concern, as the LM4040AEM3-3.0+T helps to maintain energy efficiency.

The device comes in a small SOT-23 package, which makes it ideal for space-constrained applications. Its small footprint allows for integration into compact PCB designs without sacrificing performance. Additionally, the LM4040AEM3-3.0+T is characterized for operation over the full industrial temperature range (-40°C to +85°C), offering reliable performance in diverse working environments.

Maxim Integrated's commitment to quality is evident in the LM4040AEM3-3.0+T, as it is designed to meet stringent requirements, ensuring long-term stability and reliability for your electronic systems. Whether you're developing precision instrumentation or looking to enhance the performance of your digital systems, the LM4040AEM3-3.0+T precision voltage reference is an excellent choice for maintaining accurate voltage levels in your designs.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess