Maxim Integrated Product IH5143MJE/883 Overview
The IH5143MJE/883 is a high-performance analog switch designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This product is part of Maxim's military-grade offerings and meets the stringent requirements of the 883 standard, ensuring its suitability for use in mission-critical applications where reliability and performance are paramount.
Key Features and Benefits
- High Reliability: The IH5143MJE/883 is built to meet the rigorous standards of the military specifications, providing dependable performance even under extreme conditions.
- Low Power Consumption: Maxim Integrated's design ensures that this analog switch operates with minimal power draw, making it suitable for battery-powered and energy-sensitive applications.
- Fast Switching Times: With quick transition times, this switch is ideal for high-speed signal routing, ensuring minimal signal delay and high data throughput.
- Wide Voltage Range: The device supports a broad range of operating voltages, providing flexibility in various circuit designs and ensuring compatibility with multiple logic levels.
- Low Charge Injection: The IH5143MJE/883 exhibits low charge injection, which minimizes signal distortion during switching, preserving signal integrity.
- High Off Isolation: Excellent off isolation characteristics prevent signal leakage between channels when the switch is in the off state, which is critical for maintaining signal fidelity.
Applications
The IH5143MJE/883 is designed for use in a variety of applications where robust and reliable analog switching is required. This includes but is not limited to:
- Defense and Aerospace Systems
- Secure Communications
- Test and Measurement Equipment
- Medical Devices
- Industrial Control Systems
Technical Specifications
Maxim Integrated's IH5143MJE/883 analog switch is characterized by its technical specifications which include:
- Supply Voltage Range: Specified by datasheet
- On-Resistance (Max): Specified by datasheet
- Switching Time (tON/tOFF): Specified by datasheet
- Operating Temperature Range: Specified by datasheet
For detailed technical specifications, reference to the official datasheet provided by Maxim Integrated is recommended.
Note: The actual values for supply voltage range, on-resistance, switching times, and operating temperature range are to be determined by consulting the specific product datasheet or Maxim Integrated's technical support resources.