EN
  • EN
  • DE

IH5140CPE

Part No IH5140CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High-Level CMOS Analog Switches | IC SWITCH SPST 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Switch Circuit SPST - NO
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 150ns, 125ns
Charge Injection 15pC
Current - Leakage (IS(off)) (Maximum) 100nA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number IH5140
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1185300-IH5140CPE
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IH5140CPE CAD Model

Description

Maxim Integrated IH5140CPE: High-Performance Analog Switch

The Maxim Integrated IH5140CPE is a precision, dual SPST (Single Pole, Single Throw) analog switch that is designed to offer high performance in a variety of applications. This versatile component is well-suited for use in systems that require low power consumption, high speed, and improved signal integrity. The IH5140CPE is commonly found in test equipment, communication systems, and data acquisition devices, among other electronic applications.

One of the key features of the IH5140CPE is its low charge injection, which minimizes the disturbance to the signal path when the switch is toggled. This characteristic is crucial for maintaining the integrity of the analog signal, especially in sensitive applications like audio or precision measurement systems. Additionally, the IH5140CPE boasts low power consumption, which helps in extending battery life in portable devices and reducing power requirements in wired systems.

With a wide analog signal range, the IH5140CPE can handle signals that extend beyond its supply rails, making it highly flexible for various signal levels. It also offers fast switching times, ensuring that it can keep up with the demands of high-speed applications. The on-resistance of the switch is very low and remains consistent over the full signal range, which maintains signal quality and reduces distortion.

The IH5140CPE is available in a 16-pin PDIP (Plastic Dual In-Line Package), which is easy to integrate into a broad range of circuit designs. Its robust design ensures reliable performance even under challenging conditions, while its latch-up proof construction provides additional protection against overvoltage and other potential issues that can arise in electronic circuits.

For designers and engineers looking for a reliable and high-performing analog switch, the Maxim Integrated IH5140CPE is an excellent choice. Its combination of low power, high speed, and signal integrity makes it a versatile component for any application where analog signal switching is required.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess