EN
  • EN
  • DE

ICM7211AIQH+D

Part No ICM7211AIQH+D
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DECODR/DVR LCD 4DIGIT 44-PLCC / Segment Display LCD Driver 4Digit 5V 44-Pin PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Display Type LCD
Configuration 7 Segment
Interface BCD
Digits or Characters 4 Digits
Operating Supply Current 10μA
Operating Supply Voltage 3 V ~ 6 V
Operating Temperature Range -20°C ~ 85°C
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 776365-ICM7211AIQH+D
Popularity Medium
Supply and Demand Status Limited
Family Name ICM7211
Introduction Date November 01, 1989
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ICM7211AIQH+D CAD Model

Description

Maxim Integrated's ICM7211AIQH+D Display Driver

The ICM7211AIQH+D, produced by Maxim Integrated, is a versatile and robust LCD (Liquid Crystal Display) driver designed to deliver high-quality visual outputs for a range of electronic applications. This compact and efficient integrated circuit is specifically engineered to interface with LCDs, providing a clear and reliable display solution for devices such as calculators, meters, and other equipment requiring numeric readouts.

The ICM7211AIQH+D can drive up to four 7-segment numeric displays with ease, ensuring crisp and accurate representation of numbers. It supports multiplexed 4-digit, 7-segment displays, and its built-in decoder translates binary-coded decimal (BCD) input data into the corresponding display patterns, significantly simplifying the process of displaying numbers.

This driver IC is equipped with a range of features that make it a highly adaptable component for various design requirements. It operates on a single +5V power supply, which makes it suitable for low-power applications. Additionally, it includes an internal oscillator that eliminates the need for external timing components, further reducing the overall component count and design complexity.

The ICM7211AIQH+D comes in a 28-pin PLCC (Plastic Leaded Chip Carrier) package, which is known for its reliability and ease of mounting on printed circuit boards. Its compact form factor is ideal for space-constrained applications, while still maintaining excellent performance and functionality.

Maxim Integrated ensures that the ICM7211AIQH+D meets high-quality standards, providing designers with a dependable and long-lasting display driver solution. Whether used in industrial control panels, consumer electronics, or any device requiring a numeric display, the ICM7211AIQH+D is designed to deliver consistent and reliable performance in a wide range of operating conditions.

Overall, the ICM7211AIQH+D from Maxim Integrated represents a practical and efficient solution for driving LCDs in electronic devices, combining ease of use with high functionality to meet the demands of modern display requirements.

You May Also Be Interested in

Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
Rohm Semiconductor
LCD Driver VQFN024V4040
Lowest to $1.7724
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $31.2813
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0072 $51.1224
41+ $2.4675 $101.1675
63+ $2.3904 $150.5952
87+ $2.3133 $201.2571
112+ $2.2362 $250.4544
150+ $2.0048 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess