EN
  • EN
  • DE

ICL7107CPL+

Part No ICL7107CPL+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DISPLAY DRIVR 3.5DIGIT 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Active
Type Display Driver
Number of Channels 1
Resolution (Bits) 3.5 Digit
Sampling Rate (Per Second) -
Data Interface -
Voltage Supply Source Single Supply
Voltage - Supply 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number ICL7107
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378607-ICL7107CPL+
Ultra Librarian 3D Model Ultra Librarian ICL7107CPL+ CAD Model

Description

ICL7107CPL+ Product Overview

The ICL7107CPL+ is a high-performance, low-power, 3.5 digit analog-to-digital converter (ADC) designed by Maxim Integrated. This integrated circuit is specifically engineered to provide a direct digital readout of analog signals, making it an ideal choice for a wide range of applications that require precise digital displays of analog values, such as multimeters, digital panel meters, and temperature displays.

Key Features

  • High Integration: The ICL7107CPL+ integrates a seven segment decoder, display drivers, a reference, and a clock all into a single chip, simplifying design and reducing component count.
  • Resolution: The device offers a 3.5 digit resolution, which is capable of displaying readings from 0 to ±1999, allowing for accurate representation of the measured signal.
  • Low Power Consumption: Designed with power efficiency in mind, the ICL7107CPL+ is suitable for battery-operated applications due to its low power requirements.
  • Auto-Zeroing Feature: The chip automatically corrects for any offset, ensuring that the zero reading is always accurate without manual adjustment.
  • True Differential Input: The ICL7107CPL+ is capable of measuring the difference between two input signal levels, which is essential for rejecting common mode noise and improving measurement accuracy.
  • Overrange and Underrange Signals: It includes signals that can be used for annunciators to indicate when the input is out of range.
  • Polarity Indication: The device can automatically detect and display the polarity of the input signal, ensuring that users are aware of the signal's direction.

Applications

The versatility of the ICL7107CPL+ makes it suitable for a diverse set of applications. It is commonly used in:

  • Digital multimeters and voltmeters
  • Temperature meters and controllers
  • Process control monitors
  • Battery-operated systems
  • Portable instrumentation

With its combination of integration, ease of use, and low power consumption, the ICL7107CPL+ from Maxim Integrated is a reliable and cost-effective solution for designers looking to implement digital readouts in their analog systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess