EN
  • EN
  • DE

HI1-0201HS/883B

Part No HI1-0201HS/883B
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Through Hole
Package 16-CDIP (0.300", 7.62mm)
Case / Package 16-CDIP
Family Name HI1-0201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920227-HI1-0201HS/883B
Ultra Librarian 3D Model Ultra Librarian HI1-0201HS/883B CAD Model

Description

Maxim Integrated Product: HI1-0201HS/883B

The HI1-0201HS/883B is a robust, high-performance analog switch designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This switch is part of Maxim's extensive range of precision analog switches that cater to a wide array of applications, including military, aerospace, and other systems requiring high-reliability components.

Key Features

  • High Reliability: The HI1-0201HS/883B is designed to meet stringent quality standards, making it suitable for mission-critical applications where failure is not an option.
  • Wide Operating Temperature: With an operating temperature range of -55°C to +125°C, this switch is capable of functioning reliably in extreme environmental conditions.
  • Low Power Consumption: The device is optimized for low power operations, which is essential for battery-powered and energy-efficient systems.
  • Fast Switching Times: It offers quick transition times, with a typical turn-on time of 175ns and turn-off time of 145ns, ensuring responsive performance in time-sensitive applications.
  • Single Supply Operation: The switch operates from a single supply voltage, simplifying power supply design and reducing system complexity.
  • High Off Isolation: It provides excellent signal isolation when in the off state, minimizing crosstalk and interference between channels.

Applications

Due to its high-reliability and robust performance, the HI1-0201HS/883B is an ideal choice for a variety of demanding applications, including:

  • Military and defense systems
  • Aerospace and avionics
  • Communications equipment
  • Test and measurement instruments
  • Precision data acquisition systems

Product Specifications

The HI1-0201HS/883B is a dual, single-pole, single-throw (SPST) switch. It is designed with a CMOS technology that ensures low power dissipation yet provides high switching speed and low on-resistance. The device is available in a hermetically sealed package, which guarantees its performance in harsh environments and over a wide temperature range. Furthermore, the product adheres to the stringent requirements of the 883B military standard, ensuring reliability and performance consistency.

For designers and engineers looking for a reliable analog switch to integrate into their high-stakes projects, the HI1-0201HS/883B from Maxim Integrated stands out as a solid choice, offering both performance and peace of mind.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess