EN
  • EN
  • DE

DSQ3301-K04+TW

Part No DSQ3301-K04+TW
Manufacturer Maxim Integrated
Catalog Memory
Description IC EEPROM 512BIT 1WIRE / Memory IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Programmable Not Verified
Base Product Number DSQ3301
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 773590-DSQ3301-K04+TW
Ultra Librarian 3D Model Ultra Librarian DSQ3301-K04+TW CAD Model

Description

Maxim Integrated DSQ3301-K04+TW Product Overview

The DSQ3301-K04+TW from Maxim Integrated is a state-of-the-art, high-performance product designed to cater to the demanding needs of modern electronic applications. This precision-engineered component is part of Maxim's extensive range of integrated circuits that are renowned for their reliability, efficiency, and innovation.

The DSQ3301-K04+TW is a quintessential example of Maxim's commitment to providing solutions that seamlessly integrate with various technologies, ensuring that design engineers can incorporate it into a wide array of projects. Whether it's for industrial control systems, medical devices, or advanced consumer electronics, this product is versatile enough to fit the bill.

Key Features

  • High Precision: The DSQ3301-K04+TW is designed to deliver accurate and reliable performance, making it suitable for applications that require precise measurements and control.
  • Durability: Constructed with high-quality materials, this product is built to withstand the rigors of continuous operation in various environments.
  • Energy Efficient: Maxim Integrated is known for its energy-efficient designs, and the DSQ3301-K04+TW is no exception. It operates with minimal power consumption, contributing to the overall efficiency of the system it is integrated into.
  • Compact Form Factor: Its small footprint allows for integration into systems where space is at a premium, without compromising on performance.

Applications

The versatility of the DSQ3301-K04+TW makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Advanced Communication Systems
  • Automotive Technology
  • Industrial Automation
  • High-precision Instrumentation
  • Portable Devices and Wearable Electronics

Maxim Integrated's DSQ3301-K04+TW is not just a component; it's a testament to the brand's legacy of excellence in the field of integrated circuit design. By choosing this product, designers are ensuring their projects benefit from the highest standards of quality and performance that Maxim has to offer.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Lowest to $1.2527
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess