EN
  • EN
  • DE

DS9502P+

Part No DS9502P+
Manufacturer Maxim Integrated
Catalog TVS - Diodes
Description TVS DIODE 7.5VWM 6TSOC / ESD Suppressor Zener Uni-Dir 7V 6-Pin TSOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 7.5V
Minimum Breakdown Voltage 9V (Typ)
Power Line Protection No
Applications General
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-LSOJ (0.148", 3.76mm Width)
Manufacturer Package 6-TSOC
Win Source Part Number 773396-DS9502P+
Popularity Medium
Supply and Demand Status Limited
Family Name DS9502
Introduction Date October 21, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS9502P+ CAD Model

Description

The DS9502P+ is a robust, high-performance ESD protection diode designed by Maxim Integrated to safeguard sensitive electronics from electrostatic discharge (ESD) and other voltage-induced transient events. This device is particularly well-suited for applications that require reliable protection in a compact package, making it an ideal choice for portable electronics, communication systems, and industrial controls.

Key Features

  • ESD Protection: The DS9502P+ offers superior ESD immunity, capable of withstanding ESD events exceeding the IEC 61000-4-2 standard (Level 4).
  • Low Capacitance: With its low loading capacitance, this diode is perfect for protecting high-speed data lines without compromising signal integrity.
  • Unidirectional Protection: Designed to provide unidirectional protection, the DS9502P+ ensures that transient voltages are safely directed away from sensitive circuitry.
  • Small Form Factor: The compact SOT23 package allows for easy integration into space-constrained designs without the need for significant PCB real estate.
  • High Reliability: Maxim Integrated's commitment to quality means that the DS9502P+ is built for longevity and consistent performance even in harsh environments.

Applications

The DS9502P+ is versatile and can be used in a variety of applications, including:

  • USB Interfaces
  • Portable Electronics
  • Communication Systems
  • Computer Peripherals
  • Industrial Controls

Technical Specifications

Parameter Value
Package Type SOT23
ESD Protection Level >15kV (IEC 61000-4-2)
Capacitance Low
Direction Type Unidirectional

With its combination of high-level ESD protection, low capacitance, and a small footprint, the DS9502P+ from Maxim Integrated is an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess