EN
  • EN
  • DE
  • IT

DS89C430-QNL+

Part No DS89C430-QNL+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series 89C
Packaging Tube
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 710070-DS89C430-QNL+
Popularity Medium
Supply and Demand Status Balance
Family Name DS89C430
Introduction Date November 10, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DS89C430-QNL+ CAD Model

Description

The DS89C430-QNL+ from Maxim Integrated is a highly sophisticated, ultra high-speed microcontroller designed for demanding applications that require rapid data processing and reliable performance. This advanced microcontroller is part of Maxim's renowned 8051-compatible high-speed microcontroller family, offering a wealth of features and enhancements that set it apart from traditional 8051 devices.

Key Features

  • High-Speed Architecture: The DS89C430-QNL+ boasts a pipelined architecture that allows it to execute instructions up to 12 times faster than conventional 8051 microcontrollers, significantly improving system performance.
  • Expanded Memory: With an integrated 16KB of on-chip static RAM and up to 512KB of in-system programmable (ISP) flash memory, this microcontroller offers ample space for complex applications and data storage.
  • Flexible Clock Options: It features a precision internal oscillator that eliminates the need for an external crystal, reducing system cost and complexity. The device can also be clocked externally for applications requiring a specific clock source.
  • Power Management: The DS89C430-QNL+ includes power-saving modes such as idle and power-down modes, which help to conserve power in battery-operated devices.
  • Robust I/O Capabilities: With four ports totaling over 30 programmable I/O pins, the microcontroller can handle a wide range of peripheral devices and user interfaces.
  • Enhanced Serial Communication: The device features a full-duplex serial port with automatic hardware and software flow control, making it ideal for high-speed serial communication.

Applications

The DS89C430-QNL+ is designed for applications where speed, reliability, and high levels of data processing are paramount. It is particularly well-suited for industrial control systems, telecommunications, networking equipment, and any embedded system that requires a high-speed, programmable microcontroller.

Quality and Reliability

Maxim Integrated is committed to providing products of the highest quality and reliability. The DS89C430-QNL+ is no exception, and it is designed to meet or exceed the stringent requirements of industrial and commercial applications. It is also supported by Maxim's world-class technical support and design assistance, ensuring that you can integrate this microcontroller into your product with confidence.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess