EN
  • EN
  • DE

DS89C430-QNG

Part No DS89C430-QNG
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44PLCC  /  8051 series Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 44-PLCC (16.59x16.59)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Analog Devices Inc./Maxim Integrated
Series 89C
Package Tube
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 25MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number DS89C430
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 26
Win Source Part Number 1222693-DS89C430-QNG
Ultra Librarian 3D Model Ultra Librarian DS89C430-QNG CAD Model

Description

Maxim Integrated's DS89C430-QNG Microcontroller

The DS89C430-QNG from Maxim Integrated is a high-performance, 8-bit microcontroller designed to cater to a broad range of applications, particularly those that require fast and efficient processing, low power consumption, and a rich set of integrated features. This microcontroller is part of Maxim's secure and high-speed series, which are renowned for their reliability and advanced technology.

At the heart of the DS89C430-QNG is an advanced 8051-compatible microcontroller core that operates at up to 33 MHz, a significant leap in speed compared to traditional 8051 devices. This enables the microcontroller to execute instructions up to twenty-two times faster than the standard 8051 microcontroller, making it an excellent choice for time-sensitive applications and those that require complex real-time processing.

One of the key features of the DS89C430-QNG is its integrated "Monitor" ROM, which simplifies development by providing support for in-system programming and debugging. This feature allows developers to easily update firmware and make changes to their applications without the need for additional external programming devices, saving both time and resources.

The microcontroller comes equipped with 32KB of on-chip flash memory, which is both in-system programmable (ISP) and in-application programmable (IAP). This flexibility allows for firmware updates in the field without removing the microcontroller from its application, ensuring that the system can evolve with changing requirements and enhancements.

Additional features of the DS89C430-QNG include a wide operating voltage range of 2.7V to 5.5V, which makes it suitable for a variety of power environments. It also boasts three timer/counters, a full-duplex serial port, and multiple interrupt sources with two priority levels, ensuring efficient task management and system response. Moreover, the device includes a programmable watchdog timer, which provides an extra layer of reliability by resetting the system in case of software anomalies or malfunctions.

In summary, the DS89C430-QNG from Maxim Integrated is a robust and versatile microcontroller that offers an excellent combination of speed, power efficiency, and integrated features. Its suitability for a wide range of applications makes it a go-to choice for developers looking to create advanced and reliable systems.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess