EN
  • EN
  • DE

DS89C420-MNL

Part No DS89C420-MNL
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) FLASH 40-PDIP
Manufacturer Maxim Integrated
Series 89C
Package Tube
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 4.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name DS89C420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917481-DS89C420-MNL
Ultra Librarian 3D Model Ultra Librarian DS89C420-MNL CAD Model

Description

DS89C420-MNL: High-Speed Microcontroller from Maxim Integrated

The DS89C420-MNL is a state-of-the-art high-speed microcontroller designed by Maxim Integrated, a leader in the development of innovative integrated circuits. This microcontroller is part of the 8051 family and is engineered to deliver exceptional performance for a wide range of applications. With its advanced features and capabilities, the DS89C420-MNL is an ideal choice for designers looking to enhance the efficiency and functionality of their embedded systems.

Key Features

  • High-Speed Architecture: The DS89C420-MNL operates at up to 33 MHz, providing a significant performance boost over traditional 8051 devices. This high clock speed enables faster processing and quick response times, making it suitable for demanding applications.
  • Enhanced Instruction Set: This microcontroller comes with an expanded instruction set that allows for more efficient code execution compared to standard 8051 microcontrollers. This results in better overall system performance.
  • On-Chip Memory: It includes 64KB of flash memory, which is in-system programmable for greater flexibility. Additionally, it features 1KB of SRAM, ensuring ample space for data storage and manipulation.
  • Serial Communication: Equipped with a full-duplex serial port, the DS89C420-MNL facilitates easy data communication with peripheral devices, enhancing connectivity and data transfer capabilities.
  • Flexible Clock Options: The device supports a wide range of external clock sources, including crystal, resonator, or oscillator inputs, providing designers with the flexibility to choose the optimal clock source for their specific application.
  • Power Management: With its power-saving modes, including idle and power-down features, the DS89C420-MNL ensures efficient energy usage, which is crucial for battery-operated and power-sensitive applications.

Applications

The DS89C420-MNL is versatile and can be used in various applications, including but not limited to:

  • Industrial control systems
  • Robotics
  • Automotive electronics
  • Telecommunications
  • Consumer electronics

Maxim Integrated's DS89C420-MNL microcontroller is an excellent choice for developers seeking a high-speed, feature-rich, and reliable 8051-based solution. Its robust set of features and capabilities make it a powerful component for any embedded system design.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess