EN
  • EN
  • DE
  • IT

DS80C323-END+

Part No DS80C323-END+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description MCU 8-bit DS80 8051 CISC ROMLess 3V 44-Pin TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Core Architecture 8051
Lead Free Yes
Number of Pins 44
Number of Timers/Counters 3
Number of UART Channels 2
Win Source Part Number 1056224-DS80C323-END+
Categories Embedded - Microcontrollers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS80C323-END+ CAD Model

Description

Maxim Integrated DS80C323-END+ Microcontroller

The DS80C323-END+ is a high-performance, low-power microcontroller from Maxim Integrated, designed to cater to a wide range of applications that require robust operation and extended temperature ranges. This microcontroller is part of Maxim's commitment to providing advanced solutions for industrial, automotive, and consumer markets where efficiency and reliability are of paramount importance.

At the heart of the DS80C323-END+ lies an 8051-compatible processor core that operates at a maximum frequency of 25MHz. This powerful core enables the microcontroller to execute instructions much faster than the standard 8051 devices, thus providing a significant boost in performance that is essential for time-critical applications.

The device is equipped with 32KB of flash memory, which is partitioned to support both application code and data storage. The flash memory can be reprogrammed in-circuit, offering flexibility and ease of updates. Additionally, the microcontroller features 1KB of RAM, ensuring sufficient space for variables and stack during operation.

One of the standout features of the DS80C323-END+ is its wide operating voltage range of 2.7V to 5.5V, making it suitable for battery-operated and portable devices. Moreover, its power-saving modes, including idle and power-down modes, further enhance its utility in power-sensitive applications.

The microcontroller's robust I/O capabilities are noteworthy, with 32 programmable I/O lines that allow for versatile interface options with peripherals and other devices. It also includes two 16-bit timer/counters, a serial port that supports both UART and SPI communication, and a watchdog timer for system reliability.

Furthermore, the DS80C323-END+ is designed to operate in extreme environments, with an industrial temperature range of -40°C to +85°C, ensuring reliable performance under challenging conditions.

Maxim Integrated's DS80C323-END+ microcontroller is a testament to their dedication to producing high-quality, dependable components. It is an ideal choice for designers looking for a microcontroller with a strong balance of processing power, memory capabilities, and operational resilience.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess