EN
  • EN
  • DE

DS4420N+T&R

Part No DS4420N+T&R
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC OPAMP AUDIO 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Class AB
Output Type 1-Channel (Mono)
Operating Supply Voltage 4.5 V ~ 5.5 V
Features Differential Inputs, I2C, Mute, Standby
Mounting SMD
Operating Temperature Range -20°C ~ 70°C (TA)
Manufacturer Package 14-TDFN-EP (3x3)
Package 14-WFDFN Exposed Pad
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 710067-DS4420N+T&R
Family Name DS4420
Introduction Date September 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS4420N+T&R CAD Model

Description

Maxim Integrated DS4420N+T&R Product Overview

The DS4420N+T&R from Maxim Integrated is a highly versatile and efficient low-voltage, 6-channel, sink/source current DAC (digital-to-analog converter) designed to meet the needs of modern electronic applications. This precision device is specifically engineered to provide a reliable and flexible solution for adjusting LED brightness, setting microprocessor core voltages, and controlling pin drivers, among other applications.

Encased in a compact 16-pin TQFN (Thin Quad Flat No-lead) package, the DS4420N+T&R is a space-saving component ideal for space-constrained applications. The T&R suffix indicates that the product is provided in tape and reel packaging, which is suitable for automated assembly processes, ensuring efficiency and convenience for mass production environments.

One of the key features of the DS4420N+T&R is its ability to operate from a single +2.6V to +5.5V supply voltage, making it compatible with a wide range of electronic devices. The integrated DAC channels are capable of sinking or sourcing current up to 200mA per channel, offering designers the flexibility to drive a variety of loads with precision and ease.

The device boasts an I2C-compatible serial interface, allowing for straightforward integration into existing designs and enabling easy communication with microcontrollers or other digital systems. This connectivity ensures that the DS4420N+T&R can be programmed with high accuracy, with each channel being individually adjustable through software commands.

Moreover, the DS4420N+T&R is designed with built-in thermal shutdown and current-limit features, enhancing the safety and reliability of the device. These protections safeguard the product and the system it is integrated into from potential damage caused by excessive current or overheating conditions.

In summary, the DS4420N+T&R from Maxim Integrated stands out as a high-performance, adaptable, and robust current DAC solution. Its combination of low-voltage operation, multiple channels, and protective features make it an excellent choice for designers looking to optimize their power management and control systems in a variety of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1538 $51.6912
57+ $1.7672 $100.7304
88+ $1.7120 $150.6560
121+ $1.6567 $200.4607
157+ $1.6015 $251.4355
209+ $1.4358 $300.0822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,240 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess