EN
  • EN
  • DE
  • IT

DS3903

Part No DS3903
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description Triple 128-Position Nonvolatile Digital Potentiometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169381-DS3903
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS3903 CAD Model

Description

Maxim Integrated DS3903 Triple Digital Potentiometer

The Maxim Integrated DS3903 features a triple digital potentiometer with a non-volatile memory, making it an ideal solution for applications requiring precise resistance adjustments. This product is designed to provide a reliable and flexible method to calibrate system tolerances or dynamically control system parameters.

Key Features

  • Resolution: The DS3903 comes with a 128-position linear taper potentiometer, offering fine resolution for accurate adjustments.
  • Multiple Channels: It includes three potentiometer channels, each independent, providing versatility for multi-parameter adjustments within a single compact device.
  • Non-Volatile Memory: The integrated non-volatile memory ensures that preset potentiometer positions are maintained even after power-down, thereby simplifying the design by avoiding the need for external memory components.
  • Interface: An easy-to-use 2-wire serial interface is available, which is compatible with I²C, allowing for seamless integration into existing digital systems.
  • Voltage Range: The DS3903 operates over a wide voltage range of 2.7V to 5.5V, ensuring compatibility with both low-voltage and standard logic-level systems.
  • Compact Package: Offered in a small, 10-pin µSOP package, it is suitable for space-constrained applications.

Applications

The DS3903 is perfectly suited for a variety of applications, including but not limited to:

  • Automated product calibration
  • System tolerance adjustments
  • Volume control in audio applications
  • Brightness control in LED lighting systems
  • Parameter tuning in RF circuits

With its precision, flexibility, and ease of use, the DS3903 from Maxim Integrated is a top choice for designers looking to add reliable digital potentiometers to their electronic systems. Whether for industrial, consumer, or commercial products, the DS3903 provides an efficient solution for digital resistance trimming and adjustment needs.

You May Also Be Interested in

NXP / Nexperia
Rectifier diodes Schottky barrier
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Lowest to $1.2234
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 45 Volts CURRENT 0.1 Ampere
Need more? Email Us
STMicroelectronics
DAMPER + MODULATION DIODE FOR VIDEO
Need more? Email Us
NXP / Nexperia
P-channel enhancement mode vertical D-MOS transistor
Need more? Email Us
B14
DB Lectro Inc
FEMALE HEADER PROFILE : 4.2mm SIDE-ENTRY TYPE
Need more? Email Us
PCA ELECTRONICS INC.
T1/E1 Transformer
Need more? Email Us
Eutech Microelectronics
Class AB Stereo Headphone Driver with Shutdown
Lowest to $0.3764
Texas Instruments
Overvoltage Protection for 2-Series and 3-Series Cell Li-Ion Batteries
Lowest to $0.7559

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6751 $66.8775
59+ $2.1952 $129.5168
92+ $2.1267 $195.6564
126+ $2.0581 $259.3206
163+ $1.9896 $324.3048
218+ $1.7838 $388.8684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess