EN
  • EN
  • DE

DS3901E+

Part No DS3901E+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 20/30K/50KOHM 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 20k, 30k, 50k Ohm 3 Circuit 256 Taps I²C Interface 14-TSSOP
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 95°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name DS3901
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917452-DS3901E+
Ultra Librarian 3D Model Ultra Librarian DS3901E+ CAD Model

Description

The DS3901E+ from Maxim Integrated is a versatile, low-voltage, dual nonvolatile (NV) digital potentiometer. Designed to operate over a wide voltage range of 2.7V to 5.5V, this device offers a unique combination of nonvolatile memory and digital control flexibility, making it ideal for a wide array of applications that require precise calibration and adjustment.

With its nonvolatile memory, the DS3901E+ can recall the last position before power-down, ensuring reliable and consistent performance across power cycles. This feature is particularly useful in applications where calibration settings need to be maintained, such as in audio volume control, bias adjustments, and LCD screen calibration.

The device features two 256-position, linear-taper digital potentiometers, allowing for fine-grained control over resistance settings. This high level of precision ensures that the DS3901E+ can meet the needs of even the most demanding applications. The potentiometers are also designed to provide low temperature coefficient and high tolerance, ensuring stability and accuracy over a range of environmental conditions.

Communication with the DS3901E+ is facilitated through a simple 2-wire serial interface that is compatible with I2C bus specifications, making it easy to integrate into existing systems. The compact package size of the DS3901E+ also makes it an excellent choice for space-constrained applications.

Key features of the DS3901E+ include:

  • Two 256-position linear-taper potentiometers
  • Nonvolatile memory to store settings
  • Wide operating voltage range (2.7V to 5.5V)
  • Low temperature coefficient for stable performance
  • Simple 2-wire serial interface
  • Compact packaging suitable for space-constrained environments

Whether it's for consumer electronics, industrial devices, or communication systems, the DS3901E+ from Maxim Integrated offers the reliability and precision needed for sophisticated electronic control and adjustment tasks. Its integration of nonvolatile memory with digital potentiometer functionality makes it a powerful component for any designer looking to add flexible, precise control to their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $7.2762
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9926 $59.8520
48+ $2.4555 $117.8640
73+ $2.3781 $173.6013
101+ $2.3019 $232.4919
130+ $2.2257 $289.3410
174+ $1.9947 $347.0778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess