EN
  • EN
  • DE

DS32KHZN/WBGA

Part No DS32KHZN/WBGA
Manufacturer Maxim Integrated
Catalog Oscillators
Description XTAL OSC TCXO 32.7680KHZ CMOS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Maxim Integrated
Series DS
Package Tray
Product Status Obsolete
Base Resonator Crystal
Type TCXO
Frequency 32.768 kHz
Output CMOS
Voltage - Supply 5V
Frequency Stability ±7.5ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 220µA
Mounting Type Surface Mount
Package / Case 36-BGA
Size / Dimension 0.450" L x 0.400" W (11.43mm x 10.16mm)
Height - Seated (Max) 0.101" (2.56mm)
Base Product Number DS32KHZ
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586617-DS32KHZN/WBGA
Ultra Librarian 3D Model Ultra Librarian DS32KHZN/WBGA CAD Model

Description

The DS32KHZN/WBGA from Maxim Integrated is a state-of-the-art Temperature-Compensated Crystal Oscillator (TCXO) designed to provide precise timekeeping and stability across a broad range of applications. This high-precision component is particularly well-suited for use in telecommunications, networking, and portable consumer electronics where reliable timing is crucial.

Key Features

  • Frequency Stability: The DS32KHZN/WBGA offers exceptional frequency stability over a wide temperature range, ensuring consistent performance and minimal drift.
  • Low Power Consumption: Designed with energy efficiency in mind, this TCXO is ideal for battery-powered devices, contributing to longer battery life and reduced power costs.
  • Compact Size: The WBGA (Very Thin Small Outline No Lead Package) packaging allows for a small footprint, making it an excellent choice for space-constrained applications.
  • High Reliability: Maxim Integrated's commitment to quality means the DS32KHZN/WBGA is built to offer high reliability, ensuring a long operational lifespan and fewer maintenance concerns.

Applications

  • Telecommunications
  • Networking Equipment
  • Portable Consumer Electronics
  • GPS and Navigation Systems
  • Wireless Communications

Technical Specifications

The DS32KHZN/WBGA operates at a nominal frequency of 32.768 kHz, which is a standard frequency used in real-time clocks (RTCs). Its temperature-compensated design ensures that the frequency remains stable over the temperature range of -40°C to +85°C. The device also features a low aging rate, further contributing to its accuracy over time.

Ordering and Availability

For those looking to integrate the DS32KHZN/WBGA into their designs, detailed datasheets, technical documents, and ordering information are available on Maxim Integrated's official website. Customers can also contact Maxim Integrated's sales and support team for further assistance and bulk order inquiries.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess