EN
  • EN
  • DE

DS28E15P+T

Part No DS28E15P+T
Manufacturer Maxim Integrated
Catalog Memory
Description DS28E Series 1-Wire 512 bit EEPROM DeepCover Secure Authenticator - TSOC-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Interface Serial
Max Operating Temperature 85 °C
Memory Size 64 B
Memory Type EEPROM
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 6
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1117100-DS28E15P+T
Categories Memory
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS28E15P+T CAD Model

Description

Maxim Integrated DS28E15P+T DeepCover Secure Authenticator

The DS28E15P+T is a highly secure, single-chip solution designed by Maxim Integrated to provide robust authentication with minimal complexity. This DeepCover secure authenticator incorporates advanced cryptographic algorithms to ensure the highest level of protection against counterfeiting, unauthorized use, and other malicious threats. The device is particularly suitable for safeguarding sensitive data and ensuring the integrity of products in industries such as consumer electronics, medical devices, industrial automation, and network hardware.

At the heart of the DS28E15P+T is a secure, factory-programmed SHA-256 hash engine that pairs with a 512-bit user-programmable EEPROM to facilitate challenge-and-response authentication schemes. This setup ensures that only devices with the correct secret key can generate the appropriate response to a given challenge, effectively thwarting unauthorized access or duplication. The secure memory also provides storage for unique device identification and other sensitive information, further enhancing security measures.

The DS28E15P+T is designed for ease of integration into various systems, featuring a simple single-contact, 1-Wire interface that allows for communication and power through a single pin. This reduces the need for complex wiring and simplifies the overall design process. The 1-Wire protocol also supports multi-drop capability, enabling multiple devices to be connected to the same data line for efficient use of resources.

With a wide operating voltage range of 3.3V to 5.5V and an extended temperature range of -40°C to +85°C, the DS28E15P+T is robust enough to operate in challenging environmental conditions. Its compact form factor, available in a TDFN-6 package, makes it an ideal choice for space-constrained applications.

Maxim Integrated's commitment to security is evident in the DS28E15P+T's design, which includes built-in cryptographic countermeasures to resist physical tampering and side-channel attacks. As a result, the DS28E15P+T stands as a formidable barrier against security breaches, ensuring that only authenticated, genuine devices operate as intended in a system.

For manufacturers and designers looking to enhance the security of their products, the DS28E15P+T offers a reliable and cost-effective solution that can be easily incorporated into their designs, providing peace of mind and a competitive edge in the marketplace.

You May Also Be Interested in

Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Adesto Technologies
IC FLASH 4MBIT SPI 85MHZ 8WLCSP / FLASH Memory IC 4Mbit SPI 85 MHz 8-WLCSP (1.63x1.58)
Lowest to $13.9285
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4816 $51.8560
75+ $1.3861 $103.9575
115+ $1.3383 $153.9045
165+ $1.2427 $205.0455
210+ $1.1949 $250.9290
265+ $1.1471 $303.9815
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,820 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess