EN
  • EN
  • DE

DS28DG02E-3C+T

Part No DS28DG02E-3C+T
Manufacturer Maxim Integrated
Catalog EEPROM
Description IC EEPROM 2KBIT 2MHZ 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 2 MHz
Interface SPI, Serial
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Memory Size 256 B
Memory Type EEPROM
Min Operating Temperature -40 °C
Min Supply Voltage 2.2 V
Operating Supply Voltage 5 V
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 975174-DS28DG02E-3C+T
Categories EEPROM
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS28DG02E-3C+T CAD Model

Description

The DS28DG02E-3C+T from Maxim Integrated is a sophisticated secure authentication chip designed to provide robust security and cryptographic services for a wide range of applications. This integrated circuit is part of Maxim's DeepCover® embedded security solutions, which aim to protect sensitive data and ensure the integrity and authenticity of devices.

Key Features

  • Advanced Security: The chip incorporates secure hash algorithm (SHA-256) for high-level cryptographic security, making it nearly impossible to breach by unauthorized parties.
  • Unique 64-Bit Serial Number: Each device comes with a factory-programmed 64-bit serial number, ensuring a unique identity for each unit and enabling secure device authentication.
  • High-Integration: The DS28DG02E-3C+T combines EEPROM, user-programmable nonvolatile memory, and secure cryptographic engine in one package, providing a versatile solution for various secure applications.
  • Low-Power Consumption: Designed for efficiency, the device operates with low power requirements, making it suitable for portable and battery-powered applications.
  • Flexible Communication: The device supports I²C communication protocol, facilitating easy integration into existing systems with minimal additional components.

Applications

The DS28DG02E-3C+T is ideal for use in applications that require stringent security measures. Some of the typical applications include:

  • Access Control Systems
  • Secure Peripheral Management
  • IoT Device Authentication
  • Anti-Counterfeiting Measures
  • Medical Device Security
  • Secure Software/Firmware Updates

Specifications

The DS28DG02E-3C+T operates within the temperature range of -40°C to +85°C, making it reliable in harsh environments. It is available in a compact 6-pin TDFN package, ensuring a small footprint on the PCB.

Conclusion

Maxim Integrated's DS28DG02E-3C+T secure authentication chip is a comprehensive solution for safeguarding electronic systems against unauthorized access and ensuring data integrity. Its combination of unique ID, cryptographic engine, and low-power operation makes it a top choice for designers looking to enhance the security of their products.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess