EN
  • EN
  • DE

DS2790E+

Part No DS2790E+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC FUEL GAUGE BATT 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 28-TSSOP
Win Source Part Number 134834-DS2790E+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2790E+ CAD Model

Description

Maxim Integrated DS2790E+ Single-Cell Fuel Gauge with Programmable Current Accumulator

The DS2790E+ from Maxim Integrated is a versatile and highly accurate single-cell fuel gauge designed to monitor the remaining energy in rechargeable Lithium-Ion (Li+) and Lithium-Ion Polymer (Li-Poly) batteries. This advanced integrated circuit (IC) is a perfect solution for portable devices where precise battery management is essential for optimal performance and extended battery life.

The DS2790E+ offers a programmable current accumulator that allows users to set thresholds for charge and discharge current detection, adapting to various battery capacities and application requirements. This feature, combined with the device's ability to measure voltage, temperature, and current, enables a comprehensive analysis of the battery's state-of-charge (SOC) and state-of-health (SOH).

Key features of the DS2790E+ include:

  • High-Accuracy Measurement: The device provides precise monitoring of voltage, current, and temperature, ensuring reliable SOC and SOH estimations for single-cell battery packs.
  • Programmable Parameters: Users can customize current accumulator, voltage, and temperature thresholds to match specific battery characteristics and application demands.
  • Low Power Consumption: Designed for portable applications, the DS2790E+ operates with minimal power draw, contributing to the overall energy efficiency of the system.
  • Communication Interface: It includes a 2-wire or 3-wire serial interface for communication with the host system, facilitating integration and data exchange.
  • Protection Features: The IC incorporates charge and discharge overcurrent protection, adding an extra layer of safety for the battery and the device it powers.

The DS2790E+ is housed in a small, 8-pin TSSOP package, making it suitable for space-constrained applications such as handheld devices, wearable technology, and smart electronics. Its robust design and comprehensive feature set make it an ideal choice for engineers and designers looking to implement sophisticated battery management systems in their products.

With Maxim Integrated's reputation for quality and reliability, the DS2790E+ represents a smart investment for any application requiring precise single-cell battery monitoring and management.

You May Also Be Interested in

Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2820 $67.6920
13+ $9.2573 $120.3449
20+ $8.9686 $179.3720
27+ $8.6787 $234.3249
35+ $8.3899 $293.6465
47+ $7.5214 $353.5058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess