EN
  • EN
  • DE

DS2746G-C01+TR

Part No DS2746G-C01+TR
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822017-DS2746G-C01+TR
Ultra Librarian 3D Model Ultra Librarian DS2746G-C01+TR CAD Model

Description

Product Overview: DS2746G-C01+TR by Maxim Integrated

The DS2746G-C01+TR from Maxim Integrated is a high-precision battery monitor IC designed for real-time monitoring of various parameters critical to the performance and longevity of rechargeable battery packs. This compact, feature-rich component is ideal for applications ranging from portable consumer electronics to larger battery management systems.

Key Features

  • High-Accuracy Monitoring: The DS2746G-C01+TR provides precise measurements of current, voltage, and temperature, essential for managing the state of charge (SOC) and state of health (SOH) of the battery.
  • Coulomb Counter: With an integrated coulomb counter, the device offers accumulated current flow tracking, which aids in accurate SOC determination.
  • Low Power Consumption: It is engineered to have a minimal impact on the battery life, thanks to its low power consumption design, making it suitable for power-sensitive applications.
  • Communication Interface: The IC includes a 1-Wire® interface, enabling communication with a host microcontroller for data retrieval and parameter configuration.
  • Compact Package: Offered in a small form factor, the DS2746G-C01+TR saves valuable board space and is convenient for sleek device designs.

Applications

The versatility of the DS2746G-C01+TR makes it applicable in a wide array of battery-powered devices, including:

  • Smartphones and Tablets
  • Laptop Computers
  • Portable Medical Devices
  • Handheld Instruments
  • Electric Vehicles
  • Uninterruptible Power Supplies (UPS)

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the DS2746G-C01+TR is no exception. It is designed to meet stringent industry standards, ensuring stable performance across a wide range of environmental conditions. The device is also provided in tape and reel packaging, denoted by the 'TR' suffix, which facilitates efficient assembly processes for high-volume production.

With its robust feature set and Maxim Integrated's reputation, the DS2746G-C01+TR is an excellent choice for designers looking to enhance the performance and reliability of their battery monitoring systems.

You May Also Be Interested in

ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Others
Lowest to $0.3269
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5981 $59.7753
31+ $3.7734 $116.9754
48+ $3.6556 $175.4688
66+ $3.5366 $233.4156
85+ $3.4188 $290.5980
114+ $3.0654 $349.4556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess